location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NV73J7740RS oven 73 L A+ Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NV73J7740RS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NV73J7740RS
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:11:42
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung NV73J7740RS user manual (11.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung NV73J7740RS oven 73 L A+ Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 73 L Black, Stainless steel
  • - Convection cooking Grill
  • - Number of auto cooking programs: 40
  • - Built-in display LED Control type: Touch
  • - Child lock
  • - Energy efficiency class: A+
Long product name Samsung NV73J7740RS oven 73 L A+ Black, Stainless steel :
The long product name of Samsung NV73J7740RS oven 73 L A+ Black, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

73 L, A+, 1800 W, 30 - 275 °C, 40.8 kg, 595 x 595 x 566 mm
More>>>
Samsung NV73J7740RS oven 73 L A+ Black, Stainless steel:
The official description of Samsung NV73J7740RS oven 73 L A+ Black, Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional taste and texture
Gourmet Vapour Technology™ optimises the taste and texture of your food by surrounding it with vapour that quickly and evenly transfers heat and moisture, resulting in food that's deliciously crispy outside, but soft and juicy inside.

Step-by-step cooking guide
The Guide Lighting Control is a digital dashboard that acts as a culinary assistant. You can control cooking temperatures and times, select functions and set cleaning options by following the lights of its display.

Silent Soft Closing Door
The Soft Closing Door smoothly and gently opens and closes with minimal noise. The door's hinge helps it to slowly come to a stop safely, giving you complete peace of mind.

Easy glide shelf
A Telescopic Rail slides in and out smoothly with hardly any effort, even if you’re using large pans or heavy dishes. So you can keep on basting, turning and seasoning your food – without any mess or spills.

Cook meat perfectly
A Meat Probe allows you to monitor the internal food temperature without any guesswork by clearly indicating when meat is thoroughly cooked, all without opening the oven door and releasing heat.

Consistent temperature control
Consistent oven heat is essential for perfectly cooked meals. The Temperature Control feature maintains an extremely precise temperature with little fluctuation, so your dishes are cooked exactly how you want-every time.

Cook more at once
The Samsung Chef Collection Oven has a massive 73 liter capacity - giving you more flexibility in your cooking. You can cook multiple dishes at once, or large items like a big roast, making it perfect for preparing meals for a large family gathering or party.

Energy efficient
While most large capacity ovens typically result in greater energy use, the Oven was designed to provide exceptional A+ rated energy efficiency.

Short summary description Samsung NV73J7740RS oven 73 L A+ Black, Stainless steel:
This short summary of the Samsung NV73J7740RS oven 73 L A+ Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung NV73J7740RS, Medium, Electric, 73 L, 73 L, 30 - 275 °C, 1600 W

Long summary description Samsung NV73J7740RS oven 73 L A+ Black, Stainless steel:
This is an auto-generated long summary of Samsung NV73J7740RS oven 73 L A+ Black, Stainless steel based on the first three specs of the first five spec groups.

Samsung NV73J7740RS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 73 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Touch. Clock type: Electronic, Timer type: Digital. Energy efficiency class: A+, Energy consumption (conventional): 0.95 kWh, Energy consumption (forced convection): 0.7 kWh. Lamps quantity: 1 lamp(s)

Oven
Number of ovens *
1
Oven size *
Medium
Oven type *
Electric
Total oven(s) interior capacity *
73 L
Oven net capacity *
73 L
Oven thermostat range
30 - 275 °C
Grill *
Yes
Grill power
1600 W
Convection cooking *
Yes
Convection power
1800 W
Conventional cooking
Yes
Number of auto cooking programs
40
Design
Appliance placement *
Built-in
Product colour *
Black, Stainless steel
Control type *
Touch
Control position
Front
Built-in display *
Yes
Display type
LED
Door hinge
down
Number of glass door panels
3
Number of grids
1
Ergonomics
Integrated clock
Yes
Clock type
Electronic
Timer type
Digital
LED indicators
Yes
Ergonomics
Child lock
Yes
Ready alarm
Yes
Power
Energy efficiency class *
A+
Energy consumption (conventional) *
0.95 kWh
Energy consumption (forced convection) *
0.7 kWh
Lighting
Interior light
Yes
Lamps quantity
1 lamp(s)
Weight & dimensions
Width
595 mm
Depth
566 mm
Height
595 mm
Weight
40.8 kg
Installation compartment width *
56 cm
Installation compartment depth *
54.5 cm
Installation compartment height *
57.2 cm
Packaging data
Package width
682 mm
Package depth
645 mm
Package height
656 mm
Package weight
43.6 kg
Packaging content
Baking tray
Yes
Brand Image Product code Product Stock Price from
Samsung NV70K2340RM oven 70 L A Black Samsung NV70K2340RM oven 70 L A Black
(show image)
NV70K2340RM NV70K2340RM 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NV70H7786ES 70 L 2850 W A Stainless steel Samsung NV70H7786ES 70 L 2850 W A Stainless steel
(show image)
NV70H7786ES/ET NV70H7786ES 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NV70H7786BS 70 L 2850 W A Stainless steel Samsung NV70H7786BS 70 L 2850 W A Stainless steel
(show image)
NV70H7786BS/ET NV70H7786BS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NV70H7584BS 70 L 2850 W A Stainless steel Samsung NV70H7584BS 70 L 2850 W A Stainless steel
(show image)
NV70H7584BS/ET NV70H7584BS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NV70F3984LS 70 L 2850 W A Stainless steel Samsung NV70F3984LS 70 L 2850 W A Stainless steel
(show image)
NV70F3984LS/ET NV70F3984LS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NQ50H7935ES 50 L A-30% Stainless steel Samsung NQ50H7935ES 50 L A-30% Stainless steel
(show image)
NQ50H7935ES/ET NQ50H7935ES 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NQ50H7535DS 50 L A-30% Stainless steel Samsung NQ50H7535DS 50 L A-30% Stainless steel
(show image)
NQ50H7535DS/ET NQ50H7535DS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung BF3N3T067 oven 65 L 2850 W A Stainless steel Samsung BF3N3T067 oven 65 L 2850 W A Stainless steel
(show image)
BF3N3T067 BF3N3T067 0.00
(excl. VAT)
0 (incl. VAT)
Samsung GEO BQ1S4T 65 L 2850 W A Stainless steel Samsung GEO BQ1S4T 65 L 2850 W A Stainless steel
(show image)
BQ1S4T007 GEO BQ1S4T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung GEO FQ115T 42 L 2850 W A Stainless steel Samsung GEO FQ115T 42 L 2850 W A Stainless steel
(show image)
FQ115T001 GEO FQ115T 0.00
(excl. VAT)
0 (incl. VAT)