Samsung logo

Samsung GEO BQ1S4T 65 L 2850 W Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124756
Info modified on:
29 Nov 2024, 15:42:34
Short summary description Samsung GEO BQ1S4T 65 L 2850 W Stainless steel:

Samsung GEO BQ1S4T, Electric, 65 L, 2850 W, 30 L, 40 - 250 °C, 32 L

Long summary description Samsung GEO BQ1S4T 65 L 2850 W Stainless steel:

Samsung GEO BQ1S4T. Oven type: Electric, Total oven(s) interior capacity: 65 L, Total oven power: 2850 W. Oven 2 net capacity: 32 L. Product colour: Stainless steel, Control type: Buttons, Rotary, Control position: Front. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0.89 kWh, Energy consumption (forced convection): 0.89 kWh, AC input voltage: 230 V

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.