Samsung logo

Samsung NV70F3984LS 70 L 2850 W A Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81121
Info modified on:
27 May 2024, 13:14:08
Short summary description Samsung NV70F3984LS 70 L 2850 W A Stainless steel:

Samsung NV70F3984LS, Electric, 70 L, 2850 W, 30 L, 40 - 250 °C, Catalytic (rear)

Long summary description Samsung NV70F3984LS 70 L 2850 W A Stainless steel:

Samsung NV70F3984LS. Oven type: Electric, Total oven(s) interior capacity: 70 L, Total oven power: 2850 W. Oven 2 net capacity: 32 L. Product colour: Stainless steel, Control type: Buttons, Rotary, Touch, Interior material: Enamelled ceramic. Clock type: Electronic, Timer type: Digital. Energy efficiency class: A, Energy consumption (conventional): 0.89 kWh, Energy consumption (forced convection): 0.89 kWh

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.