location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

STABILO EASYoriginal Stick pen 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STABILO Check ‘STABILO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EASYoriginal
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68916
Category:
Rollerball pens use a ball point and a water-based instead of an oil-based ink. The ink in a roller ball tends to go more deeply and more widely into the paper than the ink in a ball-point pen.
Rollerball Pens Check ‘STABILO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STABILO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name STABILO EASYoriginal Stick pen 1 pc(s) :
The long product name of STABILO EASYoriginal Stick pen 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ergonomic, non-slip material
More>>>
STABILO EASYoriginal Stick pen 1 pc(s):
The official description of STABILO EASYoriginal Stick pen 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Target group
- For those learning to write and school children aged 6 and over.

Product features
- The first ergonomic rollerball especially designed for left- and right-handers.
- Grip zone made from non-slip material.
- Relaxed hold prevents muscle fatigue and pain whilst writing.
- Easy, comfortable handling means neat and tidy handwriting – doesn’t blot or scratch.
- Every refill has a new tip: extremely easy to refill with no mess.
- Available with royal-blue erasable ink, documentproof black or red ink.
- Refills available (in blue, fine, line width 0.3 mm for a finer writing) and line width 0.5 mm (in blue, black and red).
- With space for a name tag.

Dealer benefits
- Praised by teachers, approved of by parents, loved by children – developed by scientists.
- Ergonomics – discover this key selling point for your most discerning customers!
- The uniform packaging design of the STABILO EASYergonomics experts range signals your expertise.

Short summary description STABILO EASYoriginal Stick pen 1 pc(s):
This short summary of the STABILO EASYoriginal Stick pen 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

STABILO EASYoriginal, Stick pen, Orange, Yellow, Plastic, 0.5 mm, Left-handed, 1 pc(s)

Long summary description STABILO EASYoriginal Stick pen 1 pc(s):
This is an auto-generated long summary of STABILO EASYoriginal Stick pen 1 pc(s) based on the first three specs of the first five spec groups.

STABILO EASYoriginal. Construction type: Stick pen, Product colour: Orange, Yellow, Housing material: Plastic. Quantity per pack: 1 pc(s)

Features
Construction type *
Stick pen
Product colour *
Orange, Yellow
Housing material *
Plastic
Stroke width
0.5 mm
Features
Hand orientation
Left-handed
Ergonomic grip
Yes
Packaging content
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
STABILO EASYergo 1 pc(s) STABILO EASYergo 1 pc(s)
(show image)
104687905 EASYergo 0.00
(excl. VAT)
0 (incl. VAT)
STABILO EASYoriginal Stick pen Blue 1 pc(s) STABILO EASYoriginal Stick pen Blue 1 pc(s)
(show image)
B-46843-5 EASYoriginal 0.00
(excl. VAT)
0 (incl. VAT)
STABILO EASYoriginal Stick pen Blue 1 pc(s) STABILO EASYoriginal Stick pen Blue 1 pc(s)
(show image)
B-46834-3 EASYoriginal 0.00
(excl. VAT)
0 (incl. VAT)
STABILO EASYoriginal Stick pen Blue 1 pc(s) STABILO EASYoriginal Stick pen Blue 1 pc(s)
(show image)
B-46846-5 EASYoriginal 0.00
(excl. VAT)
0 (incl. VAT)
STABILO EASYoriginal Stick pen Blue 1 pc(s) STABILO EASYoriginal Stick pen Blue 1 pc(s)
(show image)
B-46837-3 EASYoriginal 0.00
(excl. VAT)
0 (incl. VAT)
STABILO EASYgel Clip-on retractable pen Blue 1 pc(s) STABILO EASYgel Clip-on retractable pen Blue 1 pc(s)
(show image)
5892/1-41-5 EASYgel 0.00
(excl. VAT)
0 (incl. VAT)
STABILO EASYgel Clip-on retractable pen Blue 1 pc(s) STABILO EASYgel Clip-on retractable pen Blue 1 pc(s)
(show image)
5891/1-41-3 EASYgel 0.00
(excl. VAT)
0 (incl. VAT)
STABILO worker+ colorful Stick pen Blue 1 pc(s) STABILO worker+ colorful Stick pen Blue 1 pc(s)
(show image)
2019/41 worker+ colorful 0.00
(excl. VAT)
0 (incl. VAT)
STABILO worker+ colorful Stick pen Red 1 pc(s) STABILO worker+ colorful Stick pen Red 1 pc(s)
(show image)
2019/40 worker+ colorful 0.00
(excl. VAT)
0 (incl. VAT)
STABILO worker+ colorful Stick pen Green 1 pc(s) STABILO worker+ colorful Stick pen Green 1 pc(s)
(show image)
2019/36 worker+ colorful 0.00
(excl. VAT)
0 (incl. VAT)