location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

STABILO EASYgel Clip-on retractable pen Blue 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STABILO Check ‘STABILO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EASYgel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5891/1-41-3
Category:
Rollerball pens use a ball point and a water-based instead of an oil-based ink. The ink in a roller ball tends to go more deeply and more widely into the paper than the ink in a ball-point pen.
Rollerball Pens Check ‘STABILO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STABILO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name STABILO EASYgel Clip-on retractable pen Blue 1 pc(s) :
The long product name of STABILO EASYgel Clip-on retractable pen Blue 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EASYgel: 0.5 mm, ergonomics.
More>>>
STABILO EASYgel Clip-on retractable pen Blue 1 pc(s):
The official description of STABILO EASYgel Clip-on retractable pen Blue 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Target group
- School children aged 12 and over with high expectations.

Product features
- Developed specially for all those who write lots – with versions for left- and right-handers.
- Sits perfectly in the hand and ensures flowing writing with little pressure.
- Innovative grip moulds ensure correct grip even when the pen is twisted.
- Tip disappears with a click.
- Blue gel ink (line width 0.5 mm) with anti-smudge formula.
- No ink blots and no scratches on the paper.
- Can be refilled with the STABILO Gel Refill.
- Clip for use on the go.

Dealer benefits
- Ergonomics – discover this key selling point for your most discerning customers!

Short summary description STABILO EASYgel Clip-on retractable pen Blue 1 pc(s):
This short summary of the STABILO EASYgel Clip-on retractable pen Blue 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

STABILO EASYgel, Clip-on retractable pen, Brown, Multicolour, Turquoise, Blue, Plastic, 0.5 mm, Medium

Long summary description STABILO EASYgel Clip-on retractable pen Blue 1 pc(s):
This is an auto-generated long summary of STABILO EASYgel Clip-on retractable pen Blue 1 pc(s) based on the first three specs of the first five spec groups.

STABILO EASYgel. Construction type: Clip-on retractable pen, Product colour: Brown, Multicolour, Turquoise, Writing colours: Blue. Quantity per pack: 1 pc(s)

Features
Construction type *
Clip-on retractable pen
Product colour *
Brown, Multicolour, Turquoise
Writing colours *
Blue
Housing material *
Plastic
Stroke width
0.5 mm
Features
Line size
Medium
Hand orientation
Left-handed
Clip
Yes
Packaging content
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
STABILO EASYgel Clip-on retractable pen Blue 1 pc(s) STABILO EASYgel Clip-on retractable pen Blue 1 pc(s)
(show image)
5892/1-41-5 EASYgel 0.00
(excl. VAT)
0 (incl. VAT)
STABILO worker+ colorful Stick pen Red 1 pc(s) STABILO worker+ colorful Stick pen Red 1 pc(s)
(show image)
2019/40 worker+ colorful 0.00
(excl. VAT)
0 (incl. VAT)
STABILO worker+ colorful Stick pen Green 1 pc(s) STABILO worker+ colorful Stick pen Green 1 pc(s)
(show image)
2019/36 worker+ colorful 0.00
(excl. VAT)
0 (incl. VAT)
STABILO EASYoriginal Stick pen 1 pc(s) STABILO EASYoriginal Stick pen 1 pc(s)
(show image)
68916 EASYoriginal 0.00
(excl. VAT)
0 (incl. VAT)
STABILO EASYoriginal Stick pen 1 pc(s) STABILO EASYoriginal Stick pen 1 pc(s)
(show image)
68926 EASYoriginal 0.00
(excl. VAT)
0 (incl. VAT)
STABILO EASYoriginal Stick pen 1 pc(s) STABILO EASYoriginal Stick pen 1 pc(s)
(show image)
68925 EASYoriginal 0.00
(excl. VAT)
0 (incl. VAT)