location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

STABILO worker+ colorful Stick pen Red 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STABILO Check ‘STABILO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
worker+ colorful
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2019/40 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006381415576
Category:
Rollerball pens use a ball point and a water-based instead of an oil-based ink. The ink in a roller ball tends to go more deeply and more widely into the paper than the ink in a ball-point pen.
Rollerball Pens Check ‘STABILO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STABILO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name STABILO worker+ colorful Stick pen Red 1 pc(s) :
The long product name of STABILO worker+ colorful Stick pen Red 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Red, 0.5 mm, 1 pcs
More>>>
STABILO worker+ colorful Stick pen Red 1 pc(s):
The official description of STABILO worker+ colorful Stick pen Red 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The rollerball for students and professionals who have to rely on their pens.
- High-quality rollerball in 4 different pen and ink colors.
- For an extremely smooth feel when writing.
- Progressive liquid-ink technology.
- Accurate handwriting, whatever the paper quality.
- Non-slip surface over the entire shaft.
- Line width 0.5 mm

Short summary description STABILO worker+ colorful Stick pen Red 1 pc(s):
This short summary of the STABILO worker+ colorful Stick pen Red 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

STABILO worker+ colorful, Stick pen, Red, Red, 0.5 mm, Ambidextrous, Germany

Long summary description STABILO worker+ colorful Stick pen Red 1 pc(s):
This is an auto-generated long summary of STABILO worker+ colorful Stick pen Red 1 pc(s) based on the first three specs of the first five spec groups.

STABILO worker+ colorful. Construction type: Stick pen, Product colour: Red, Writing colours: Red. Package width: 10 mm, Package depth: 143 mm, Package height: 10 mm. Quantity per pack: 1 pc(s)

Features
Construction type *
Stick pen
Product colour *
Red
Writing colours *
Red
Stroke width
0.5 mm
Hand orientation
Ambidextrous
Ergonomic grip
Yes
Clip
Yes
Country of origin
Germany
Weight & dimensions
Package width
10 mm
Package depth
143 mm
Package height
10 mm
Package weight
13 g
Logistics data
Customs product code (TARIC)
96081010
Packaging content
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
STABILO EASYgel Clip-on retractable pen Blue 1 pc(s) STABILO EASYgel Clip-on retractable pen Blue 1 pc(s)
(show image)
5892/1-41-5 EASYgel 0.00
(excl. VAT)
0 (incl. VAT)
STABILO EASYgel Clip-on retractable pen Blue 1 pc(s) STABILO EASYgel Clip-on retractable pen Blue 1 pc(s)
(show image)
5891/1-41-3 EASYgel 0.00
(excl. VAT)
0 (incl. VAT)
STABILO worker+ colorful Stick pen Green 1 pc(s) STABILO worker+ colorful Stick pen Green 1 pc(s)
(show image)
2019/36 worker+ colorful 0.00
(excl. VAT)
0 (incl. VAT)
STABILO EASYoriginal Stick pen 1 pc(s) STABILO EASYoriginal Stick pen 1 pc(s)
(show image)
68916 EASYoriginal 0.00
(excl. VAT)
0 (incl. VAT)
STABILO EASYoriginal Stick pen 1 pc(s) STABILO EASYoriginal Stick pen 1 pc(s)
(show image)
68926 EASYoriginal 0.00
(excl. VAT)
0 (incl. VAT)
STABILO EASYoriginal Stick pen 1 pc(s) STABILO EASYoriginal Stick pen 1 pc(s)
(show image)
68925 EASYoriginal 0.00
(excl. VAT)
0 (incl. VAT)
STABILO worker+ fine Stick pen Red 1 pc(s) STABILO worker+ fine Stick pen Red 1 pc(s)
(show image)
2016/40 worker+ fine 0.00
(excl. VAT)
0 (incl. VAT)
STABILO worker+ fine Stick pen Green 1 pc(s) STABILO worker+ fine Stick pen Green 1 pc(s)
(show image)
2016/36 worker+ fine 0.00
(excl. VAT)
0 (incl. VAT)