STABILO logo

STABILO pointVisco Capped gel pen Fine Red 1 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60870
Info modified on:
11 Mar 2024, 10:23:03
Short summary description STABILO pointVisco Capped gel pen Fine Red 1 pc(s):

STABILO pointVisco, Capped gel pen, Red, Orange, Red, Fine, Round, Medium

Long summary description STABILO pointVisco Capped gel pen Fine Red 1 pc(s):

STABILO pointVisco. Type: Capped gel pen, Writing colours: Red, Product colour: Orange, Red. Package width: 10 mm, Package depth: 160 mm, Package height: 10 mm. Quantity per pack: 1 pc(s). Country of origin: Germany

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.