STABILO logo

STABILO EASYoriginal Stick pen Blue 1 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45978
Info modified on:
11 Mar 2024, 10:23:03
Long product name STABILO EASYoriginal Stick pen Blue 1 pc(s):

Right-handed, blue

STABILO EASYoriginal Stick pen Blue 1 pc(s):

- Ergonomic rollerball pen for children learning to write
- Special right and left-handed versions
- Recommended by teachers
- Refilling is child’s play

Short summary description STABILO EASYoriginal Stick pen Blue 1 pc(s):

STABILO EASYoriginal, Stick pen, Blue, Blue, 0.5 mm, Medium, Right-handed

Long summary description STABILO EASYoriginal Stick pen Blue 1 pc(s):

STABILO EASYoriginal. Construction type: Stick pen, Product colour: Blue, Writing colours: Blue. Package width: 16 mm, Package depth: 90 mm, Package height: 195 mm. Package type: Blister, Quantity per pack: 1 pc(s)

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.