location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

STABILO EASYoriginal Stick pen Blue 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STABILO Check ‘STABILO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EASYoriginal
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B-46834-3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006381468343
Category:
Rollerball pens use a ball point and a water-based instead of an oil-based ink. The ink in a roller ball tends to go more deeply and more widely into the paper than the ink in a ball-point pen.
Rollerball Pens Check ‘STABILO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STABILO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name STABILO EASYoriginal Stick pen Blue 1 pc(s) :
The long product name of STABILO EASYoriginal Stick pen Blue 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Left-handed, blue
More>>>
STABILO EASYoriginal Stick pen Blue 1 pc(s):
The official description of STABILO EASYoriginal Stick pen Blue 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Ergonomic rollerball pen for children learning to write
- Special right and left-handed versions
- Recommended by teachers
- Refilling is child’s play

Short summary description STABILO EASYoriginal Stick pen Blue 1 pc(s):
This short summary of the STABILO EASYoriginal Stick pen Blue 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

STABILO EASYoriginal, Stick pen, Blue, Blue, 0.5 mm, Medium, Left-handed

Long summary description STABILO EASYoriginal Stick pen Blue 1 pc(s):
This is an auto-generated long summary of STABILO EASYoriginal Stick pen Blue 1 pc(s) based on the first three specs of the first five spec groups.

STABILO EASYoriginal. Construction type: Stick pen, Product colour: Blue, Writing colours: Blue. Package width: 200 mm, Package depth: 90 mm, Package height: 15 mm. Package type: Blister, Quantity per pack: 1 pc(s)

Features
Construction type *
Stick pen
Product colour *
Blue
Writing colours *
Blue
Stroke width
0.5 mm
Line size
Medium
Hand orientation
Left-handed
Ergonomic grip
Yes
Soft grip
Yes
Clip
No
Country of origin
Czech Republic
Weight & dimensions
Package width
200 mm
Package depth
90 mm
Package height
15 mm
Package weight
27 g
Logistics data
Customs product code (TARIC)
96081010
Packaging content
Package type
Blister
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
STABILO EASYoriginal Stick pen 1 pc(s) STABILO EASYoriginal Stick pen 1 pc(s)
(show image)
68916 EASYoriginal 0.00
(excl. VAT)
0 (incl. VAT)
STABILO EASYoriginal Stick pen 1 pc(s) STABILO EASYoriginal Stick pen 1 pc(s)
(show image)
68926 EASYoriginal 0.00
(excl. VAT)
0 (incl. VAT)
STABILO EASYoriginal Stick pen 1 pc(s) STABILO EASYoriginal Stick pen 1 pc(s)
(show image)
68925 EASYoriginal 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Belgium 2 distributor(s)