location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTB3551/93 home cinema system 5.1 channels 1000 W 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTB3551/93
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTB3551/93
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410729634
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:52:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HTB3551/93 home cinema system 5.1 channels 1000 W 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray player Black
  • - 1000 W 5.1 channels
  • - DTS-HD Master Audio, Dolby Digital 5.1, Dolby TrueHD
  • - 3D Full HD Progressive scan
  • - MP3 bit rates: 8 - 320 Kbit/s
  • - FM radio
  • - Bluetooth Ethernet LAN Near Field Communication (NFC)
  • - Karaoke
Long product name Philips HTB3551/93 home cinema system 5.1 channels 1000 W 3D Black :
The long product name of Philips HTB3551/93 home cinema system 5.1 channels 1000 W 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.1 CH, 3D Blu-ray, FHD, Bluetooth, NFC, 1000W RMS, 10% THD, USB, AUX, DLNA, 220 - 240V, 50 Hz
More>>>
Philips HTB3551/93 home cinema system 5.1 channels 1000 W 3D Black:
The official description of Philips HTB3551/93 home cinema system 5.1 channels 1000 W 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

1000W Powerful cinematic surround sound
Pump up your home entertainment experience with the Philips home theater system It offers powerful 1000W with deeper bass effect and immersive 3D Blu-ray Disc playback.

Great listening experience
- 1000W RMS power delivers great sound for movies and music
- Powerful speakers with double basspipes for great sound
- Dolby TrueHD and DTS-HD for high fidelity surround sound

Simply enjoy all your entertainment
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- Voole-Streaming TV Episodes and Movies over the Internet
- RMVB video playback
- DivX Plus HD Certified for high definition DivX playback
- Bluetooth wireless music streaming from your music devices
- Karaoke for endless singing entertainment at home
- Audio in to enjoy music from iPod/iPhone/MP3 player

Designed to enhance your cinema at home
- One-Touch with NFC-enabled smartphones for Bluetooth pairing
- Modern design to complement your home environment

1000W RMS power
1000W RMS power delivers great sound for movies and music

Dolby TrueHD and DTS-HD
Dolby TrueHD and DTS-HD Master Audio Essential deliver the finest sound from your Blu-ray Discs. Audio reproduced is virtually indistinguishable from the studio master, so you hear what the creators intended for you to hear. Dolby TrueHD and DTS-HD Master Audio Essential complete your high definition entertainment experience.

Full HD 3D Blu-ray
Be enthralled by 3D movies in your own living room on a Full HD 3D TV. Active 3D uses the latest generation of fast switching displays for real life depth and realism in full 1080x1920 HD resolution. By watching these images through special glasses with right and left lenses that are timed to open and close in
synchrony with alternating images, the full HD 3D viewing experience is created in your home cinema. Premium 3D movie releases on Blu-ray offer a wide, high quality selection of content. Blu-ray also delivers uncompressed surround sound for an unbelievably real audio experience.

Bluetooth wireless streaming
Bluetooth wireless music streaming from your music devices

NFC technology
Pair Bluetooth devices easily with one-touch NFC (Near Field Communications)
technology. Just tap the NFC enabled smartphone or tablet on the NFC area of a
speaker to turn the speaker on, start Bluetooth pairing, and begin streaming music.

RMVB video playback
This Philips player supports video playback using RMVB, a digital video file format which is developed by Realnetworks ™. Typically used for multimedia content, files using this format have the file extension ".rmvb". The digital format ensures high quality of still images and substantially improves the quality of movement
images, hence enabling an optimal equilibrium between image quality and file size.

Voole video streaming
Instantly watch TV episodes and movies as often as you want on your TV. All you need is an internet connection (either Wi-Fi or Ethernet) and a Voole membership package that includes streaming*, and you are ready to go.

Short summary description Philips HTB3551/93 home cinema system 5.1 channels 1000 W 3D Black:
This short summary of the Philips HTB3551/93 home cinema system 5.1 channels 1000 W 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTB3551/93, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, SVCD, VCD, AVCHD, DIVX, DIVX HD, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, 5.1 channels, 1000 W

Long summary description Philips HTB3551/93 home cinema system 5.1 channels 1000 W 3D Black:
This is an auto-generated long summary of Philips HTB3551/93 home cinema system 5.1 channels 1000 W 3D Black based on the first three specs of the first five spec groups.

Philips HTB3551/93. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: SVCD, VCD. Video formats supported: AVCHD, DIVX, DIVX HD, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: DTS-HD Master Audio, Dolby Digital 5.1, Dolby TrueHD. Supported radio bands: FM. Front speakers RMS power: 166 W

Optical drive
Optical disc player type *
Blu-Ray player
Disc types supported *
BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback disc formats
SVCD, VCD
Video
3D *
Yes
Video formats supported *
AVCHD, DIVX, DIVX HD, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG
Full HD
Yes
Progressive scan
Yes
Audio
Audio output channels *
5.1 channels
RMS rated power *
1000 W
Audio decoders *
DTS-HD Master Audio, Dolby Digital 5.1, Dolby TrueHD
Total Harmonic Distortion (THD)
10%
Audio formats supported
AAC, FLAC, MKA, MP3, WAV, WMA
MP3 bit rates
8 - 320 Kbit/s
Audio Return Channel (ARC)
Yes
Radio
FM radio *
Yes
Supported radio bands
FM
Front speakers
Front speakers RMS power
166 W
Center speaker
Center speaker frequency range
150 - 20000 Hz
Center speaker impedance
3 Ω
Center speaker woofer diameter (imperial)
7.62 cm (3")
Center speaker peak power
166 W
Satellite speakers
Satellite speakers RMS power
166 W
Number of satellite speakers
2
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
3 Ω
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer RMS power
166 W
Subwoofer driver diameter (imperial)
16.5 cm (6.5")
Subwoofer frequency range
20 - 150 Hz
Subwoofer impedance
3 Ω
Bass adjustment
Yes
Network
Bluetooth *
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Near Field Communication (NFC)
Yes
Ports & interfaces
Number of HDMI outputs
1
USB ports quantity *
1
USB version
2.0
Audio (L/R) in
1
Ports & interfaces
FM antenna
Yes
Microphone in
Yes
Digital audio coaxial in
1
Digital audio optical in
1
AUX in
Yes
Ethernet LAN (RJ-45) ports
1
HDMI version
1.4
Power
Power consumption (typical)
160 W
Power consumption (standby)
0.5 W
AC input frequency
50 Hz
AC input voltage
220-240 V
Weight & dimensions
Main unit dimensions (WxDxH)
435 x 280 x 58 mm
Main unit weight
16.5 kg
Front speaker dimensions (WxDxH)
100 x 101 x 1143 mm
Center speaker dimensions (WxDxH)
314 x 83 x 110 mm
Satellite speaker dimensions (WxDxH)
100 x 125 x 192 mm
Subwoofer dimensions (W x D x H)
228 x 310 x 293 mm
Packaging data
Package weight
20.6 kg
Package dimensions (WxDxH)
948 x 388 x 412 mm
Packaging content
Remote control included
Yes
Manual
Yes
Cables included
AC, HDMI
Warranty card
Yes
Batteries included
Yes
Other features
Image formats supported
GIF, JPG, PNG
Picture enhancement
Rotate, Zoom, HD (720p, 1080i, 1080p/ 24fps)
Packaging tare weight
4.02 kg
Package type
Carton
Internet TV
Yes
Battery type
AAA
Number of batteries supported
2
Deep colour support
Yes
Certificates
Consumer Electronics Control (CEC)
EasyLink
Technical details
Product colour *
Black
Karaoke *
Yes
Slideshow
Yes
Type of shelf-placement
Laying
Smart TV
Yes
Night mode
Yes
Online services supported
Voole
Digital Living Network Alliance (DLNA) certified
Yes