location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTB3524/F7 home cinema system 5.1 channels 300 W 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTB3524/F7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTB3524/F7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585240759 show
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107876
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Philips HTB3524/F7 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start Guide (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HTB3524/F7 home cinema system 5.1 channels 300 W 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3D Blu-ray
  • - WiFi
Long product name Philips HTB3524/F7 home cinema system 5.1 channels 300 W 3D Black :
The long product name of Philips HTB3524/F7 home cinema system 5.1 channels 300 W 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.1 3D Blu-ray, Smart TV, FM, DLNA, Wi-Fi, Ethernet, HDMI 1.4, USB, AUX in, 300 W RMS, 6.45 kg
More>>>
Philips HTB3524/F7 home cinema system 5.1 channels 300 W 3D Black:
The official description of Philips HTB3524/F7 home cinema system 5.1 channels 300 W 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful Surround Sound
with Wi-Fi connectivity and 3D Blu-ray

Be amazed with Blu-ray 3D and discover a new dimension in your movie experience at home. Enjoy the best of internet on your TV with Netflix and Vudu, hassle-free with speedy built-in Wi-Fi and playback more than ever before with DivX+ HD.

Designed to enhance your cinema at home
- 300W RMS power delivers great sound for movies and music
- Dolby TrueHD and DTS-HD for high fidelity surround sound
- Exposed speaker drivers for powerful surround sound

Simply enjoy all your entertainment
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- DivX Plus HD Certified for high definition DivX playback
- Built-in WiFi to enjoy your connected media wirelessly
- HDMI for high definition movies and picture quality
- Audio in to enjoy music from iPod/iPhone/MP3 player

Short summary description Philips HTB3524/F7 home cinema system 5.1 channels 300 W 3D Black:
This short summary of the Philips HTB3524/F7 home cinema system 5.1 channels 300 W 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTB3524/F7, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, SVCD, VCD, AVCHD, AVI, DIVX, DIVX HD, H.264, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, WMV, 16:9

Long summary description Philips HTB3524/F7 home cinema system 5.1 channels 300 W 3D Black:
This is an auto-generated long summary of Philips HTB3524/F7 home cinema system 5.1 channels 300 W 3D Black based on the first three specs of the first five spec groups.

Philips HTB3524/F7. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: AVCHD, AVI, DIVX, DIVX HD, H.264, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, WMV, Aspect ratio: 16:9. Audio output channels: 5.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS-HD Master Audio. Supported radio bands: FM. Front speakers RMS power: 50 W, Front speaker frequency range: 150 - 20000 Hz, Front speaker impedance: 4 Ω

Optical drive
Optical disc player type *
Blu-Ray player
Disc types supported *
BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Disc loading type
Tray
Playback disc formats
SVCD, VCD
Video
3D *
Yes
Video formats supported *
AVCHD, AVI, DIVX, DIVX HD, H.264, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, WMV
Full HD
Yes
Aspect ratio
16:9
Progressive scan
Yes
Audio
Audio output channels *
5.1 channels
RMS rated power *
300 W
Audio decoders *
Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS-HD Master Audio
Total Harmonic Distortion (THD)
30%
Audio formats supported
AAC, FLAC, MKA, MP3, WAV, WMA
Equalizer
Yes
MP3 bit rates
32 - 320 Kbit/s
Audio Return Channel (ARC)
Yes
Radio
FM radio *
Yes
Supported radio bands
FM
Preset stations quantity
40
Front speakers
Front speakers RMS power
50 W
Front speaker frequency range
150 - 20000 Hz
Front speaker impedance
4 Ω
Front speaker woofer diameter (imperial)
6.35 cm (2.5")
Center speaker
Center speaker RMS power
50 W
Center speaker frequency range
150 - 20000 Hz
Center speaker impedance
4 Ω
Center speaker woofer diameter (imperial)
6.35 cm (2.5")
Satellite speakers
Satellite speakers RMS power
50 W
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
4 Ω
Satellite speaker woofer diameter (imperial)
6.35 cm (2.5")
Wireless satellite speakers *
No
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer RMS power
50 W
Wireless subwoofer
No
Subwoofer driver diameter (imperial)
13.3 cm (5.25")
Subwoofer frequency range
20 - 150 Hz
Subwoofer impedance
4 Ω
Network
Wi-Fi *
Yes
Network
Ethernet LAN *
Yes
Ports & interfaces
Number of HDMI outputs
1
USB ports quantity *
1
USB version
2.0
Audio (L/R) in
1
FM antenna
Yes
Digital audio coaxial in
1
Digital audio optical in
1
AUX in
Yes
Ethernet LAN (RJ-45) ports
1
HDMI version
1.4
Power
Power consumption (typical)
60 W
Power consumption (standby)
0.35 W
AC input frequency
60 Hz
AC input voltage
110 V
Weight & dimensions
Main unit dimensions (WxDxH)
360 x 290 x 55 mm
Main unit weight
2.4 kg
Front speaker dimensions (WxDxH)
84.5 x 89 x 89 mm
Front speaker weight
280 g
Center speaker dimensions (WxDxH)
84.5 x 89 x 89 mm
Center speaker weight
280 g
Satellite speaker weight
280 g
Subwoofer dimensions (W x D x H)
160 x 265 x 267.5 mm
Subwoofer weight
2.5 kg
Packaging data
Package weight
7.8 kg
Package dimensions (WxDxH)
520 x 377 x 310 mm
Packaging content
Remote control included
Yes
Manual
Yes
Batteries included
Yes
Other features
Apple docking compatibility
Not supported
Built-in HDD
No
TV tuner integrated
No
Weight
6.45 kg
Image formats supported
GIF, JPG, PNG
Video compression formats
AVCHD, H.264, MPEG1, MPEG2, MPEG4
Deep colour support
Yes
Quantity
1
Certificates
Consumer Electronics Control (CEC)
EasyLink
Technical details
Product colour *
Black
Karaoke *
No
USB direct playback
Yes
Smart TV
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Brand Image Product code Product Stock Price from
Philips HTB3550/98 home cinema system 5.1 channels 1000 W 3D Black Philips HTB3550/98 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB3550/98 HTB3550/98
Philips HTB3551/93 home cinema system 5.1 channels 1000 W 3D Black Philips HTB3551/93 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB3551/93 HTB3551/93
Philips 5.1 3D Blu-ray Home theater HTB3580/40 Philips 5.1 3D Blu-ray Home theater HTB3580/40
(show image)
HTB3580/40 5.1 3D Blu-ray Home theater HTB3580/40
Philips HTB3540/94 home cinema system 5.1 channels 1000 W 3D Black Philips HTB3540/94 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB3540/94 HTB3540/94
Philips HTB3570/93 home cinema system 5.1 channels 1000 W 3D Black Philips HTB3570/93 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB3570/93 HTB3570/93
Philips HTB3560/78 home cinema system 5.1 channels 300 W 3D Black Philips HTB3560/78 home cinema system 5.1 channels 300 W 3D Black
(show image)
HTB3560/78 HTB3560/78
Philips HTB3560/51 home cinema system 5.1 channels 300 W 3D Black Philips HTB3560/51 home cinema system 5.1 channels 300 W 3D Black
(show image)
HTB3560/51 HTB3560/51