location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTB3520/94 home cinema system 5.1 channels 1000 W 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTB3520/94
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTB3520/94
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581715427
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips HTB3520/94 home cinema system 5.1 channels 1000 W 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray player Black
  • - 1000 W 5.1 channels
  • - DTS-HD Master Audio, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD
  • - 3D Full HD Progressive scan
  • - Equalizer MP3 bit rates: 32 - 320 Kbit/s
  • - FM radio Radio Data System (RDS)
  • - Bluetooth Ethernet LAN Near Field Communication (NFC)
  • - Karaoke
Long product name Philips HTB3520/94 home cinema system 5.1 channels 1000 W 3D Black :
The long product name of Philips HTB3520/94 home cinema system 5.1 channels 1000 W 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.1 3D Blu-ray, DVD, CD, 1000W RMS, FM, Bluetooth, NFC, USB, HDMI
More>>>
Philips HTB3520/94 home cinema system 5.1 channels 1000 W 3D Black:
The official description of Philips HTB3520/94 home cinema system 5.1 channels 1000 W 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful cinematic surround
sound with deep bass

Pump up your home entertainment experience with the Philips home theater system It
offers powerful 1000W with deeper bass effect and immersive 3D Blu-ray Disc playback
Great listening experience
- 1000W RMS power delivers great sound for movies and music
- Powerful speakers with double basspipes for great sound
- Dolby TrueHD and DTS-HD for high fidelity surround sound
Simply enjoy all your entertainment
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- DivX Plus HD Certified for high definition DivX playback
- Bluetooth wireless music streaming from your music devices
- Karaoke for endless singing entertainment at home
- Audio in to enjoy music from iPod/iPhone/MP3 player
Designed to enhance your cinema at home
- One-Touch with NFC-enabled smartphones for Bluetooth pairing
- Great sound for a realistic movie experience
- Modern design to complement your home environment

Short summary description Philips HTB3520/94 home cinema system 5.1 channels 1000 W 3D Black:
This short summary of the Philips HTB3520/94 home cinema system 5.1 channels 1000 W 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTB3520/94, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, SVCD, VCD, 1 discs, AVCHD, DIVX HD, H.264, ISO, MPEG1, MPEG2, MPEG4, WMV9

Long summary description Philips HTB3520/94 home cinema system 5.1 channels 1000 W 3D Black:
This is an auto-generated long summary of Philips HTB3520/94 home cinema system 5.1 channels 1000 W 3D Black based on the first three specs of the first five spec groups.

Philips HTB3520/94. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: AVCHD, DIVX HD, H.264, ISO, MPEG1, MPEG2, MPEG4, WMV9. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: DTS-HD Master Audio, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD. Supported radio bands: FM. Center speaker RMS power: 166 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 3 Ω

Optical drive
Optical disc player type *
Blu-Ray player
Disc types supported *
BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Disc loading type
Tray
Playback disc formats
SVCD, VCD
Number of optical discs
1 discs
Video
3D *
Yes
Video formats supported *
AVCHD, DIVX HD, H.264, ISO, MPEG1, MPEG2, MPEG4, WMV9
Full HD
Yes
Progressive scan
Yes
Video upscaling
Yes
Audio
Audio output channels *
5.1 channels
RMS rated power *
1000 W
Audio decoders *
DTS-HD Master Audio, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD
Total Harmonic Distortion (THD)
10%
Audio formats supported
AAC, FLAC, MKA, MP3, OGG, WAV, WMA
Equalizer
Yes
MP3 bit rates
32 - 320 Kbit/s
Audio Return Channel (ARC)
Yes
Radio
FM radio *
Yes
Supported radio bands
FM
Radio Data System (RDS)
Yes
Center speaker
Center speaker RMS power
166 W
Center speaker frequency range
150 - 20000 Hz
Center speaker impedance
3 Ω
Center speaker tweeter diameter
2.54 cm (1")
Satellite speakers
Satellite speakers RMS power
664 W
Number of satellite speakers
4
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
3 Ω
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer RMS power
166 W
Subwoofer driver diameter (imperial)
2.54 cm (1")
Subwoofer frequency range
20 - 150 Hz
Subwoofer impedance
3 Ω
Network
Bluetooth *
Yes
Ethernet LAN *
Yes
Near Field Communication (NFC)
Yes
Ports & interfaces
Number of HDMI outputs
1
Ports & interfaces
USB ports quantity *
1
USB version
2.0
Audio (L/R) in
1
FM antenna
Yes
Microphone in
Yes
Digital audio coaxial in
1
Digital audio optical in
1
AUX in
Yes
Ethernet LAN (RJ-45) ports
1
HDMI version
1.4
Power
Power consumption (typical)
160 W
Power consumption (standby)
0.5 W
AC input frequency
50 Hz
AC input voltage
220-240 V
Weight & dimensions
Main unit dimensions (WxDxH)
435 x 280 x 58 mm
Front speaker dimensions (WxDxH)
100 x 125 x 192 mm
Center speaker dimensions (WxDxH)
314 x 83 x 110 mm
Subwoofer dimensions (W x D x H)
230 x 310 x 370 mm
Packaging data
Package width
538 mm
Package depth
376 mm
Package height
493 mm
Package weight
11.9 kg
Package dimensions (WxDxH)
538 x 376 x 493 mm
Packaging content
Remote control included
Yes
Manual
Yes
Cables included
AC, HDMI
Warranty card
Yes
Batteries included
Yes
Other features
Built-in HDD
No
Image formats supported
GIF, JPG, PNG
Internet TV
Yes
Deep colour support
Yes
Package weight
11.88 kg
Certificates
Consumer Electronics Control (CEC)
EasyLink
Technical details
Product colour *
Black
Karaoke *
Yes
Slideshow
Yes
Playback modes
Rotation, Zoom
Smart TV
Yes
Night mode
Yes
Music playback
Yes
Video playback
Yes
Brand Image Product code Product Stock Price from
Philips HTB3550/98 home cinema system 5.1 channels 1000 W 3D Black Philips HTB3550/98 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB3550/98 HTB3550/98
Philips HTB3551/93 home cinema system 5.1 channels 1000 W 3D Black Philips HTB3551/93 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB3551/93 HTB3551/93
Philips 5.1 3D Blu-ray Home theater HTB3580/40 Philips 5.1 3D Blu-ray Home theater HTB3580/40
(show image)
HTB3580/40 5.1 3D Blu-ray Home theater HTB3580/40
Philips HTB3540/94 home cinema system 5.1 channels 1000 W 3D Black Philips HTB3540/94 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB3540/94 HTB3540/94
Philips HTB3570/93 home cinema system 5.1 channels 1000 W 3D Black Philips HTB3570/93 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB3570/93 HTB3570/93
Philips HTB3560/78 home cinema system 5.1 channels 300 W 3D Black Philips HTB3560/78 home cinema system 5.1 channels 300 W 3D Black
(show image)
HTB3560/78 HTB3560/78
Philips HTB3560/51 home cinema system 5.1 channels 300 W 3D Black Philips HTB3560/51 home cinema system 5.1 channels 300 W 3D Black
(show image)
HTB3560/51 HTB3560/51