location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTB3550/98 home cinema system 5.1 channels 1000 W 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTB3550/98
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTB3550/98
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581717650
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HTB3550/98 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HTB3550/98 home cinema system 5.1 channels 1000 W 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray player Black
  • - 1000 W 5.1 channels
  • - DTS Digital Plus, DTS-HD Master Audio, Dolby Digital 5.1, Dolby TrueHD
  • - 3D Full HD Progressive scan
  • - MP3 bit rates: 32 - 320 Kbit/s
  • - FM radio
  • - Bluetooth Ethernet LAN Near Field Communication (NFC)
  • - Karaoke
Long product name Philips HTB3550/98 home cinema system 5.1 channels 1000 W 3D Black :
The long product name of Philips HTB3550/98 home cinema system 5.1 channels 1000 W 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.1 CH, 3D Blu-ray, FHD, Bluetooth, NFC, 1000W RMS, 10% THD, USB, AUX, HDMI 1.4, DLNA, FM, 110 - 240V, 50/60 Hz
More>>>
Philips HTB3550/98 home cinema system 5.1 channels 1000 W 3D Black:
The official description of Philips HTB3550/98 home cinema system 5.1 channels 1000 W 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

1000W Powerful cinematic surround sound
Pump up your home entertainment experience with the Philips home theater system It offers powerful 1000W with deeper bass effect and immersive 3D Blu-ray Disc playback.

Great listening experience
- 1000W RMS power delivers great sound for movies and music
- Dolby TrueHD and DTS-HD for high fidelity surround sound
- Powerful speakers with double basspipes for great sound

Simply enjoy all your entertainment
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- Bluetooth wireless music streaming from your music devices
- DivX Plus HD Certified for high definition DivX playback
- RMVB video playback
- Karaoke for endless singing entertainment at home
- Audio in to enjoy music from iPod/iPhone/MP3 player

Designed to enhance your cinema at home
- One-Touch with NFC-enabled smartphones for Bluetooth pairing
- Great sound for a realistic movie experience
- Exposed speaker drivers for powerful surround sound

1000W RMS power
1000W RMS power delivers great sound for movies and music

Dolby TrueHD and DTS-HD
Dolby TrueHD and DTS-HD Master Audio Essential deliver the finest sound from your Blu-ray Discs. Audio reproduced is virtually indistinguishable from the studio master, so you hear what the creators intended for you to hear. Dolby TrueHD and DTS-HD Master Audio Essential complete your high definition entertainment experience.

Full HD 3D Blu-ray
Be enthralled by 3D movies in your own living room on a Full HD 3D TV. Active 3D uses the latest generation of fast switching displays for real life depth and realism in full 1080x1920 HD resolution. By watching these images through special glasses with right and left lenses that are timed to open and close in
synchrony with alternating images, the full HD 3D viewing experience is created in your home cinema. Premium 3D movie releases on Blu-ray offer a wide, high quality selection of content. Blu-ray also delivers uncompressed surround sound for an unbelievably real audio experience.

DivX Plus HD Certified
DivX Plus HD on your Blu-ray player and/or
DVD player offers the latest in DivX
technology to let you enjoy HD videos and
movies from the Internet direct to your Philips
HDTV or PC. DivX Plus HD supports the
playback of DivX Plus content (H.264 HD
video with high-quality AAC audio in an MKV
file container) while also supporting previous
versions of DivX video up to 1080p. DivX Plus
HD for true HD digital video.

Bluetooth wireless streaming
Bluetooth wireless music streaming from your music devices

NFC technology
Pair Bluetooth devices easily with one-touch NFC (Near Field Communications)
technology. Just tap the NFC enabled smartphone or tablet on the NFC area of a
speaker to turn the speaker on, start Bluetooth pairing, and begin streaming music.

RMVB video playback
This Philips player supports video playback using RMVB, a digital video file format which is developed by Realnetworks ™. Typically used for multimedia content, files using this format have the file extension ".rmvb". The digital format ensures high quality of still images and substantially improves the quality of movement
images, hence enabling an optimal equilibrium between image quality and file size.

Short summary description Philips HTB3550/98 home cinema system 5.1 channels 1000 W 3D Black:
This short summary of the Philips HTB3550/98 home cinema system 5.1 channels 1000 W 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTB3550/98, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, SVCD, VCD, AVCHD, AVI, DIVX, DIVX HD, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, 5.1 channels, 1000 W

Long summary description Philips HTB3550/98 home cinema system 5.1 channels 1000 W 3D Black:
This is an auto-generated long summary of Philips HTB3550/98 home cinema system 5.1 channels 1000 W 3D Black based on the first three specs of the first five spec groups.

Philips HTB3550/98. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: SVCD, VCD. Video formats supported: AVCHD, AVI, DIVX, DIVX HD, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: DTS Digital Plus, DTS-HD Master Audio, Dolby Digital 5.1, Dolby TrueHD. Supported radio bands: FM. Front speakers RMS power: 166 W

Optical drive
Optical disc player type *
Blu-Ray player
Disc types supported *
BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback disc formats
SVCD, VCD
Video
3D *
Yes
Video formats supported *
AVCHD, AVI, DIVX, DIVX HD, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG
Full HD
Yes
Progressive scan
Yes
Audio
Audio output channels *
5.1 channels
RMS rated power *
1000 W
Audio decoders *
DTS Digital Plus, DTS-HD Master Audio, Dolby Digital 5.1, Dolby TrueHD
Total Harmonic Distortion (THD)
10%
Audio formats supported
AAC, FLAC, MKA, MP3, WAV, WMA
MP3 bit rates
32 - 320 Kbit/s
Audio Return Channel (ARC)
Yes
Radio
FM radio *
Yes
Supported radio bands
FM
Front speakers
Front speakers RMS power
166 W
Center speaker
Center speaker frequency range
150 - 20000 Hz
Center speaker impedance
3 Ω
Center speaker peak power
166 W
Satellite speakers
Satellite speakers RMS power
166 W
Number of satellite speakers
2
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
3 Ω
Wireless satellite speakers *
Yes
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer RMS power
166 W
Wireless subwoofer
No
Subwoofer driver diameter (imperial)
20.3 cm (8")
Subwoofer frequency range
20 - 150 Hz
Subwoofer impedance
3 Ω
Bass adjustment
Yes
Network
Bluetooth *
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Near Field Communication (NFC)
Yes
Ports & interfaces
Number of HDMI outputs
1
USB ports quantity *
1
USB version
2.0
Audio (L/R) in
1
Ports & interfaces
FM antenna
Yes
Microphone in
Yes
Digital audio coaxial in
1
Digital audio optical in
1
AUX in
Yes
Ethernet LAN (RJ-45) ports
1
HDMI version
1.4
Power
Power consumption (typical)
160 W
Power consumption (standby)
0.5 W
AC input frequency
50 - 60 Hz
AC input voltage
110-240 V
Weight & dimensions
Main unit dimensions (WxDxH)
435 x 280 x 58 mm
Main unit weight
17.3 kg
Front speaker dimensions (WxDxH)
100 x 101 x 1143 mm
Center speaker dimensions (WxDxH)
314 x 83 x 110 mm
Satellite speaker dimensions (WxDxH)
100 x 125 x 192 mm
Subwoofer dimensions (W x D x H)
230 x 310 x 370 mm
Packaging data
Package weight
18.9 kg
Package dimensions (WxDxH)
964 x 376 x 430 mm
Packaging content
Manual
Yes
Cables included
AC, HDMI
Warranty card
Yes
Batteries included
Yes
Other features
Image formats supported
GIF, JPG, PNG
Picture enhancement
Rotate, Zoom, HD (720p, 1080i, 1080p/ 24fps)
Number of products included
1 pc(s)
Package type
Carton
Battery type
AAA
Number of batteries supported
2
Deep colour support
Yes
Certificates
Consumer Electronics Control (CEC)
EasyLink
Outer carton
Tare weight outer carton
1.62 kg
Technical details
Product colour *
Black
Karaoke *
Yes
Slideshow
Yes
Type of shelf-placement
Laying
Night mode
Yes
Online services supported
YouTube
Digital Living Network Alliance (DLNA) certified
Yes