Philips logo

Philips HTB3520/98 home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167864
Info modified on:
14 Mar 2024, 18:50:33
Short summary description Philips HTB3520/98 home cinema system 5.1 channels 1000 W 3D Black:

Philips HTB3520/98, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, SVCD, VCD, 1 discs, AVCHD, DIVX HD, H.264, ISO, MPEG1, MPEG2, MPEG4, WMV9

Long summary description Philips HTB3520/98 home cinema system 5.1 channels 1000 W 3D Black:

Philips HTB3520/98. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: AVCHD, DIVX HD, H.264, ISO, MPEG1, MPEG2, MPEG4, WMV9. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: DTS-HD Master Audio, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD. Supported radio bands: FM. Center speaker RMS power: 166 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 3 Ω

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.