Philips logo

Philips HTB3525B/F7 DVD/Blu-Ray player 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102392
Info modified on:
14 Mar 2024, 19:39:04
Bullet Points Philips HTB3525B/F7 DVD/Blu-Ray player 3D Black:
  • - 2.1 CH Integrated subwoofer
  • - Bluetooth® and NFC
  • - HDMI ARC
  • - Blu-ray Disc playback
Long product name Philips HTB3525B/F7 DVD/Blu-Ray player 3D Black:

RMS 80W, blu-ray 3D, Bluetooth, Wi-Fi, NFC, FM Tuner, Ethernet, HDMI

Philips HTB3525B/F7 DVD/Blu-Ray player 3D Black:

Everything you need to boost your TV’s sound
The best TV companion
Place this Blu-ray Surround Base on top of your TV, connect one cable and start enjoying your movie and online services - Netflix and Vudu wirelessly. What's more? NFC for one touch Bluetooth® pairing allows effortless music listening.

Connect and enjoy all your entertainment
- Built-in Wi-Fi to enjoy your connected media wirelessly
- Direct remote access to Netflix and Vudu movie services
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- HDMI for high definition movies and picture quality
- One-Touch with NFC-enabled smartphones for Bluetooth pairing
- Bluetooth wireless music streaming from your music devices

Designed for simplicity
- Perfect match with your TV, just place it on top
- Touch panel for intuitive playback and volume control

Richer sound for watching TV and movies
- Dolby Digital and DTS for great surround sound
- Integrated subwoofer for powerful bass
- Virtual Surround Sound for a realistic movie experience

Short summary description Philips HTB3525B/F7 DVD/Blu-Ray player 3D Black:

Philips HTB3525B/F7, Dolby TrueHD, DTS Digital Surround, 32 - 320 Kbit/s, 80 W, AVI, DIVX, MKV, MP4, MPEG, MPG, WMV, AAC, FLAC, MP3, OGG, WAV, WMA, GIF, JPG, PNG

Long summary description Philips HTB3525B/F7 DVD/Blu-Ray player 3D Black:

Philips HTB3525B/F7. Audio decoders: Dolby TrueHD, DTS Digital Surround, MP3 bit rates: 32 - 320 Kbit/s, RMS rated power: 80 W. Video formats supported: AVI, DIVX, MKV, MP4, MPEG, MPG, WMV, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA, Image formats supported: GIF, JPG, PNG. Playback disc formats: SVCD, VCD, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 120 V, AC input frequency: 60 Hz, Power consumption (typical): 40 W. Channels quantity: 40 channels

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.