Philips logo

Philips HTB3540/94 home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134413
Info modified on:
07 Mar 2024, 15:34:52
Long product name Philips HTB3540/94 home cinema system 5.1 channels 1000 W 3D Black:

3D Blu-ray, 1000W RMS, 5.1, HDMI 1.4, USB, FM, ARC, AUX, THD 30%, 220 - 240 V, 50 Hz

Philips HTB3540/94 home cinema system 5.1 channels 1000 W 3D Black:

Powerful cinematic surround sound with deep bass
Pump up your home entertainment experience with the Philips home cinema system HTB3510. Exposed speakers drivers offering powerful 1000W with double basepipes and immersive 3D Blu-ray Disc playback.

Great listening experience
- Powerful speakers with double basspipes for great sound
- 1000W RMS power delivers great sound for movies and music
- Dolby TrueHD and DTS-HD for high fidelity surround sound

Simply enjoy all your entertainment
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- Turn your Smartphone into a remote for Philips AV products
- SimplyShare to connect & stream all entertainment wirelessly
- DivX Plus HD Certified for high definition DivX playback
- EasyLink to control all HDMI CEC devices via a single remote
- HDMI for high definition movies and picture quality
- Audio in to enjoy music from iPod/iPhone/MP3 player
- Karaoke for endless singing entertainment at home

Designed to enhance your cinema at home
- Modern design to complement your home environment

Full HD 3D Blu-ray
Be enthralled by 3D movies in your own living room on a Full HD 3D TV. Active 3D uses the latest generation of fast switching displays for real life depth and realism in full 1080x1920 HD resolution. By watching these images through special glasses with right and left lenses that are timed to open and close in synchrony with alternating images, the full HD 3D viewing experience is created in your home cinema. Premium 3D movie releases on Bluray offer a wide, high quality selection of content. Blu-ray also delivers uncompressed surround sound for an unbelievably real audio experience.

1000W RMS power
1000W RMS power delivers great sound for movies and music

Dolby TrueHD and DTS-HD
Dolby TrueHD and DTS-HD Master Audio Essential deliver the finest sound from your Blu-ray Discs. Audio reproduced is virtually indistinguishable from the studio master, so you hear what the creators intended for you to hear. Dolby TrueHD and DTS-HD Master Audio Essential complete your high definition entertainment experience.

Double Bass Sound
Powerful speakers with a bass-reflex system and double basspipes enhance the lower frequencies and deliver rock-solid, deep bass sounds. You'll be able to hear the lowest murmur or the deepest roar.

HDMI for HD movies
HDMI is a direct digital connection that can carry digital HD video as well as digital multichannel audio. By eliminating the conversion to analog signals it delivers perfect picture and sound quality, completely free from noise. Movies in standard definition can now be enjoyed in true high definition resolution - ensuring more details and more true-to-life pictures.

Philips MyRemote
The Philips MyRemote app lets you use your smartphone or tablet as a remote to control your Philips AV products that are connected to your home Wi-Fi network, and gives you instant control from anywhere in your home. It also comes with useful functions such as SimplyShare to connect and stream all entertainment wirelessly; and MySound to customize your listening preferences.

Audio in
Audio in allows you to easily play your music directly from your iPod/iPhone/iPad, MP3 player, or laptop via a simple connection to your home cinema. Simply connect your audio device to the Audio in jack to enjoy your music with the superior sound quality of the Philips home cinema system.

Short summary description Philips HTB3540/94 home cinema system 5.1 channels 1000 W 3D Black:

Philips HTB3540/94, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, SVCD, VCD, AVCHD, DIVX HD, H.264, ISO, MPEG1, MPEG2, MPEG4, WMV9, 21:9, 5.1 channels

Long summary description Philips HTB3540/94 home cinema system 5.1 channels 1000 W 3D Black:

Philips HTB3540/94. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: SVCD, VCD. Video formats supported: AVCHD, DIVX HD, H.264, ISO, MPEG1, MPEG2, MPEG4, WMV9, Aspect ratio: 21:9. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: DTS-HD Master Audio, Dolby Digital Plus, Dolby TrueHD. Supported radio bands: FM. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 4 Ω, Center speaker woofer diameter (imperial): 7.62 cm (3")

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.