location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Predator mouse Gaming Right-hand USB Type-A Optical 6500 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Predator
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP.MCE11.005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713392235184
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Predator mouse Gaming Right-hand USB Type-A Optical 6500 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Optical 6500 DPI Black, Red
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Buttons quantity: 6
  • - Power source: Cable
Long product name Acer Predator mouse Gaming Right-hand USB Type-A Optical 6500 DPI :
The short editorial description of Acer Predator mouse Gaming Right-hand USB Type-A Optical 6500 DPI

6500 DPI, 6 Buttons, USB
More>>>
Short summary description Acer Predator mouse Gaming Right-hand USB Type-A Optical 6500 DPI:
This short summary of the Acer Predator mouse Gaming Right-hand USB Type-A Optical 6500 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Predator, Right-hand, Optical, USB Type-A, 6500 DPI, Black, Red

Long summary description Acer Predator mouse Gaming Right-hand USB Type-A Optical 6500 DPI:
This is an auto-generated long summary of Acer Predator mouse Gaming Right-hand USB Type-A Optical 6500 DPI based on the first three specs of the first five spec groups.

Acer Predator. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 6500 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Illumination color: Multi. Power source: Cable. Product color: Black, Red

Mouse
Number of scroll wheels
1
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
6500 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
6
Recommended usage
PC/Laptop
Design
Form factor *
Right-hand
Design
Ergonomic design
Yes
Product color *
Black, Red
Surface coloration
Monochromatic
Illumination
Yes
Illumination color
Multi
Illumination number of colors
16800000
Power
Power source *
Cable
Weight & dimensions
Width
5.71" (145 mm)
Depth
7.87" (200 mm)
Height
2.6" (66 mm)
Source Testseek summary Average rating
Reviews
Updated:
2018-04-16 01:57:07
Uk has collected 2 expert reviews for Acer Predator mouse Gaming Right-hand USB Type-A Optical 6500 DPI and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
tomsguide.com
Updated:
2018-04-16 01:57:07
Acer makes some pretty decent gaming laptops, but I didn't understand why it needed a branded mouse to go along with them. After all, if Lenovo's efforts are any indication, computer manufacturers don't always make the best peripherals. When I picked up t...
Good Competent SteelSeries mous, Robust softwar, Comfortable grip...
Bad Overprice, Limiting aesthetic desig, No distinguishing features...
Bottom line While there's nothing really wrong with the Predator mouse, I can't think of a good reason to recommend it, either. The Rival 300, which it mimics, is cheaper and prettier. If you've got $80 to spend on a gaming mouse, you're better off with theLogitech G...
60%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)