Intel Core i7-6700K (4GHz), 64GB DDR4 SDRAM, 4TB HDD, 512GB SSD, NVIDIA GeForce GTX 1080 8GB, Gigabit Ethernet, WLAN 802.11ac, Bluetooth 4.0 + LE, Windows 10 Home 64-bit
Predator G6
They call it the machine. Fight on the forefront of intergalactic gaming with a commanding advantage.
Brutal Power
See that big "Turbo" button? Push it for instant overclocking and strap in for an epic session of intense gaming.
IceTunnel
Gaming is hot, so stay cool with IceTunnel cooling system. Multiple air intake zones on the front and left side of the machine create a powerful airflow that efficiently pushes out hot internal air.
The Future Is Now
Crush 4K gaming and prepare for virtual reality with the cutting-edge of ultimate gaming hardware.
Growl Lights
When you enter turbo mode, the Growl Lights come to life, providing an aggressive red accent on both sides of the case.
Front
Easy-swap expansion bay, accessible ports and headset cradle are ready for victory.
Back
Intimidating armor-inspired design and plenty of ports make this a real gaming machine.
Amped Up
SoundBlaster X-Fi MB5 is ready to immerse you in glorious gaming audio. Amplify enemy footsteps, mask your voice and more.
Easy-Swap Expansion
Is your game library as big as ours? Easy-Swap expansion bay lets you switch drives without a hassle.
Headset Cradle
When you're not commanding your team or intimidating enemies, hang your headset on this convenient pop-out cradle.
Unleash The Fury
You already know what's inside. Power-up for galactic domination with the latest top-end NVIDIA® and Intel® hardware.
Acer Predator G6-710, 4 GHz, Intel® Core™ i7, 64 GB, 4.51 TB, Blu-Ray RW, Windows 10 Home
Acer Predator G6-710. Processor frequency: 4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700K. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 4.51 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 730 W. Product type: PC