location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CE924 KVM extender Transmitter & receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CE924
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE924
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792012426 show
Category: KVM Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CE924 user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CE924 KVM extender Transmitter & receiver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Allows dual view DisplayPort access to a computer and KVM control from a remote console
  • - Supports HDBaseT 2.0 technology
  • - - Extends video, audio, USB, and RS-232 signals via a single Cat6 / 6a / 2L-2910 Cat 6 cable
  • - - Enhanced bit error detection and correction to resist signal interference during high-quality video transmissions
  • - - Status detection and LED indication for HDBaseT™ signal transmission on the remote unit
  • - EDID Buffer for smooth power-up and the highest quality display
  • - Single category cable to transmit AV and control signal
  • - - HDBaseT Standard mode up to 4K @ 100 m (via Cat 6 / 6a / 2L-2910); (single view only; dual-view resolution up to 1080p)
  • - - HDBaseT Long-Reach mode up to 1080P @ 150 m (single view only; dual-view resolution up to 720p)
  • - Supports 4 ports USB 2.0 full speed hub on the receiver – allowing to connect up to 4 various USB 2.0 peripheral
  • - HDCP Compatible
  • - Supports individual 2-channel stereo audio for high-quality audio applications
  • - Supports PC wakeup function via single pushbutton through RS-232 channel
  • - Built-in 8KV / 15KV ESD protection (Contact voltage 8KV; Air voltage 15KV)
Long product name ATEN CE924 KVM extender Transmitter & receiver :
The long product name of ATEN CE924 KVM extender Transmitter & receiver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB DisplayPort Dual View HDBaseT™ 2.0 KVM Extender (4K@100m for Single View)
More>>>
ATEN CE924 KVM extender Transmitter & receiver:
The official description of ATEN CE924 KVM extender Transmitter & receiver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATEN CE924 USB DisplayPort Dual View HDBaseT™ 2.0 KVM Extender integrates the latest HDBaseT™ 2.0 technologies to deliver 4K video, stereo audio, USB, and RS-232 signals. The HDBaseT™ 2.0 guarantees the most reliable transmission on the market as well as it provides long-reach capability that extends Full HD 1080P signals up to 150 meters. In addition, CE924 supports single 4K display or dual 1080p display for DisplayPort video output resolution up to 100m by using a single Cat6 / 2L-2910 Cat 6 cable.

With an easy cable installation supporting various signals, the CE924 is ideal for applications where convenient remote access is required – such as transportation control centers, medical facilities, industrial warehouses, and extended workstations.

Short summary description ATEN CE924 KVM extender Transmitter & receiver:
This short summary of the ATEN CE924 KVM extender Transmitter & receiver data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CE924, Transmitter & receiver, Wired, 4096 x 2160 pixels, Metal, DisplayPort, DisplayPort

Long summary description ATEN CE924 KVM extender Transmitter & receiver:
This is an auto-generated long summary of ATEN CE924 KVM extender Transmitter & receiver based on the first three specs of the first five spec groups.

ATEN CE924. Type: Transmitter & receiver, Connectivity technology: Wired, Maximum digital resolution: 4096 x 2160 pixels. Transmitter video port type: DisplayPort. Receiver local video port type: DisplayPort. USB port type: USB Type-A. Transmitter width: 15.4 cm, Transmitter depth: 17.4 cm, Transmitter height: 2.88 cm

Features
Type *
Transmitter & receiver
Connectivity technology *
Wired
Maximum digital resolution
4096 x 2160 pixels
Material
Metal
LED indicators
Yes
Transmitter
Transmitter video port type
DisplayPort
RJ-45 ports quantity (transmitter)
1
Receiver
Receiver local video port type
DisplayPort
RJ-45 ports quantity (receiver)
1
Ports & interfaces
USB port type
USB Type-A
Weight & dimensions
Transmitter width
15.4 cm
Weight & dimensions
Transmitter depth
17.4 cm
Transmitter height
2.88 cm
Transmitter weight
820 g
Receiver width
15.6 cm
Receiver depth
17.4 cm
Receiver height
2.88 cm
Receiver weight
850 g
Packaging content
AC adapter included
Yes
Cables included
DisplayPort, USB Type-A to USB Type-B
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Brand Image Product code Product Stock Price from
ATEN CE624 KVM extender Transmitter & receiver ATEN CE624 KVM extender Transmitter & receiver
(show image)
CE624 CE624 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)