ATEN logo

ATEN CS1944DP KVM switch Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70482
Info modified on:
10 Aug 2024, 11:14:56
End of life date:
01 Aug 2021
Bullet Points ATEN CS1944DP KVM switch Black:
  • - One USB keyboard and mouse controls two/four DisplayPort computers and share two USB peripherals
  • - Supports Quad Display by connecting two Dual Display KVM switches
  • - Supports superior video quality – Up to 4K (4096 x 2160 / 3840 x 2160 @ 60 Hz)
  • - Computer Selection via front panel, hotkeys, mouse, and RS-232 commands
  • - 2- Port USB 3.1 Gen 1 hub with SuperSpeed 5 Gbps data transfer rates
  • - Supports DisplayPort Dual-Mode technology (DP++)1
  • - Supports MST (Multi-Stream Transport)2
  • - Supports Console keyboard emulation / bypass feature
  • - Supports Console mouse emulation / bypass feature
  • - Independent switching of KVM, USB, and Audio
  • - Multilingual keyboard mapping – supports English, French, Japanese, and German keyboards
  • - DisplayPort 1.2 compliant; HDCP compliant3
  • - Supports HD audio4
  • - Power on detection
  • - Firmware upgradable
  • - Note:
  • - 1. DisplayPort Dual–Mode technology (DP++) does not require an active adapter for most single display setups. Active DisplayPort adapters are recommended if you are unsure of the video source's DP++ compatibility.
  • - 2. MST (Multi-Stream Transport) requires either monitors that are capable of DisplayPort 1.2 daisy-chaining, or use of a powered DisplayPort MST Hub. A DisplayPort v1.1a display can be the last display in a DisplayPort v1.2 chain. The PC source must be DisplayPort 1.2 compliant
  • - 3. For DisplayPort 1.4 compliant display device, make sure to configure the device setting to be compatible with DisplayPort 1.2 to avoid compatibility issue
  • - 4. HD audio through DisplayPort cannot be switched independently
Long product name ATEN CS1944DP KVM switch Black:

4-Port USB 3.0 4K DisplayPort Dual Display KVMP™ Switch

ATEN CS1944DP KVM switch Black:

The ATEN CS1944DP desktop KVM switch helps organize your desktop. Especially when managing a multimedia workstation at a large organization, CS1944DP provides you with instant access to two or four computers, all through a single USB keyboard, USB mouse and two DisplayPort monitors.

Advanced video support provides a better-defined DisplayPort connection with video resolutions up to 4K (4096 x 2160 / 3840 x 2160 @ 60 Hz). Incorporating dual display capability, you are allowed to enjoy a wider screen and easily switch between two or four DisplayPort systems. In addition, featuring a built-in USB 3.1 Gen 1 hub, the CS1944DP delivers unprecedented data transfer rates up to 5 Gbps, allowing you to maximize multimedia operations.

Engineered to meet the ever-increasing demand for dual display, ultra-fast data transmission rates, and lossless 4K video resolution, the CS1944DP is specifically designed for where multitasking is needed such as design, financial trading, and video post production.

Note:
As is common with DisplayPort KVM switches, switching between KVM ports in an Extended Desktop setup may cause windows open on the extended desktop to be resized/repositioned back to a default configuration on the main display. This is due to the nature of the DisplayPort protocol and may require a manual readjustment.

Short summary description ATEN CS1944DP KVM switch Black:

ATEN CS1944DP, 4096 x 2160 pixels, 4K Ultra HD, 5.76 W, Black

Long summary description ATEN CS1944DP KVM switch Black:

ATEN CS1944DP. Keyboard port type: USB, Mouse port type: USB, Video port type: DisplayPort. HD type: 4K Ultra HD, Maximum resolution: 4096 x 2160 pixels, Video bandwidth: 60 Hz. Product colour: Black, Housing material: Metal. Power source: DC, Input voltage: 12 V, Power consumption (typical): 5.76 W. Windows operating systems supported: Windows 10, Windows 2000, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP, Linux operating systems supported: RedHat EL Linux 6.0, RedHat EL Linux 7.0, SUSE Linux Enterprise Desktop 10, SUSE Linux Enterprise..., Mac operating systems supported: Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10...

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.