location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CE624 KVM extender Transmitter & receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CE624
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE624 show
Show alternative article codes used in the online market place
Category: KVM Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CE624 KVM extender Transmitter & receiver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Allows DVI Dual View access to a computer and KVM control from a remote console
  • - HDBaseT™ 2.0 connectivity technology
  • - • Extends video, audio, USB and RS-232 signals via a single Cat6/6a cable
  • - • EDID Buffer for smooth power-up and the highest quality display
  • - • Enhanced bit error detection and correction to resist signal interference during high-quality video transmissions
  • - Long distance superior video quality
  • - • HDBaseT™ Standard mode up to 1920 x 1200 @ 100 m (for single view only; dual-view resolution up to 1080p)
  • - • HDBaseT™ Long Reach mode up to 1920 x 1080 @ 150 m (for single view only; dual-view resolution up to 720p)
  • - Long Reach mode switch - switches between HDBaseT™ Standard and Long Reach modes in a snap
  • - Integrated USB 2.0 ports - ensuring fast transmission speeds for keyboard, mouse and peripherals
  • - Supports 2-channel PCM digital audio - ensuring high quality audio transmissions
  • - Supports PC Wakeup function via pushbutton or hotkey
  • - Built-in 8KV/15KV ESD protection (Contact voltage 8KV; Air voltage 15KV)
  • - HDCP compatible
Long product name ATEN CE624 KVM extender Transmitter & receiver :
The long product name of ATEN CE624 KVM extender Transmitter & receiver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB DVI Dual View HDBaseT™ 2.0 KVM Extender (1920 x 1200 @100 m)
More>>>
ATEN CE624 KVM extender Transmitter & receiver:
The official description of ATEN CE624 KVM extender Transmitter & receiver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATEN CE624 USB DVI Dual View HDBaseT™ 2.0 KVM Extender integrates the latest HDBaseT™ 2.0 technologies to provide the most reliable transmission of video, audio, USB and RS-232 signals available on the market. The CE624 delivers high-quality DVI Dual View video, PCM 2-channel digital audio, USB 2.0 and RS-232 signals up to 100 meters from the source computer using a single Cat6/6a cable. With a simple cable installation supporting various signals, the CE624 is ideal for applications where convenient remote access is required – in places such as transportation control centers, medical facilities, industrial warehouses and extended workstations.

Short summary description ATEN CE624 KVM extender Transmitter & receiver:
This short summary of the ATEN CE624 KVM extender Transmitter & receiver data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CE624, Transmitter & receiver, Wireless, 150 m, Cat5e, Cat6, Cat6a, Hotkeys, Push-buttons, Black

Long summary description ATEN CE624 KVM extender Transmitter & receiver:
This is an auto-generated long summary of ATEN CE624 KVM extender Transmitter & receiver based on the first three specs of the first five spec groups.

ATEN CE624. Type: Transmitter & receiver, Connectivity technology: Wireless, Maximum transfer distance: 150 m. Transmitter video port type: DVI-D, Transmitter local video port type: DVI-D, Transmitter local keyboard/mouse port type: USB. Receiver local video port type: DVI-D, Receiver local keyboard/mouse port type: USB. Transmitter width: 15.9 cm, Transmitter depth: 17.4 cm, Transmitter height: 2.88 cm

Features
Type *
Transmitter & receiver
Connectivity technology *
Wireless
Maximum transfer distance
150 m
Cable types supported
Cat5e, Cat6, Cat6a
KVM port selection
Hotkeys, Push-buttons
Product colour
Black
Material
Metal
Transmitter
Transmitter video port type
DVI-D
Transmitter local video port
Yes
Transmitter local video port type
DVI-D
Transmitter local keyboard/mouse port type
USB
Receiver
Receiver local video port type
DVI-D
Receiver
Receiver local keyboard/mouse port type
USB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Transmitter width
15.9 cm
Transmitter depth
17.4 cm
Transmitter height
2.88 cm
Transmitter weight
800 g
Receiver width
15.9 cm
Receiver depth
17.4 cm
Receiver height
2.88 cm
Receiver weight
810 g
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
ATEN CE924 KVM extender Transmitter & receiver ATEN CE924 KVM extender Transmitter & receiver
(show image)
CE924 CE924 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)