location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 600 G5 Intel® Core™ i5 i5-9500 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
125C0EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122394035 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Bullet Points HP ProOne 600 G5 Intel® Core™ i5 i5-9500 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-9500 (9MB Cache, 3GHz)
  • - 54.6 cm (21.5") Full HD 1920 x 1080 IPS Touch
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name HP ProOne 600 G5 Intel® Core™ i5 i5-9500 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black :
The long product name of HP ProOne 600 G5 Intel® Core™ i5 i5-9500 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-9500 (9MB Cache, 3GHz), 8GB DDR4-SDRAM, 256GB SSD, 54.6 cm (21.5") Full HD 1920 x 1080 IPS Touch, DVD±RW, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit
More>>>
HP ProOne 600 G5 Intel® Core™ i5 i5-9500 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
The official description of HP ProOne 600 G5 Intel® Core™ i5 i5-9500 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The versatile AiO for your growing business
The HP ProOne 600 AiO is a sound investment that can be quickly deployed into demanding environments with a micro-edge, anti-glare display, strong security, and comprehensive manageability features.

Short summary description HP ProOne 600 G5 Intel® Core™ i5 i5-9500 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
This short summary of the HP ProOne 600 G5 Intel® Core™ i5 i5-9500 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 600 G5, 54.6 cm (21.5"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP ProOne 600 G5 Intel® Core™ i5 i5-9500 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of HP ProOne 600 G5 Intel® Core™ i5 i5-9500 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

HP ProOne 600 G5. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black

Sleek, modern design

Featuring extensive cable management and a sleek design, this AiO suits the front desk or an owner’s office. The micro-edge, anti-glare 21.5-inch diagonal IPS display provides plenty of workspace.

Powerful options

Get high-performance and expansion with a 9th Gen Intel® Core™ processor[2] and USB Type-C®.

Built on a secure foundation

Protect your PC against the evolving malware threats of the future, with our self-healing, hardware-enforced, and manageable security solutions. From the BIOS to the browser, HP Sure Start Gen5[6] and HP Sure Click[7] help secure your PC.

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
RGB colour space
sRGB
Anti-glare screen
Yes
Colour gamut
95%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
9th gen Intel® Core™ i5
Processor model *
i5-9500
Processor cores
6
Processor threads
12
Processor boost frequency
4.4 GHz
Processor frequency *
3 GHz
Processor cache
9 MB
Processor cache type
L3
System bus rate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Maximum number of PCI Express lanes
16
PCI Express configurations
1x8+2x4, 1x16, 2x8
Tjunction
100 °C
Maximum internal memory supported by processor
128 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41.6 GB/s
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD memory type
TLC
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E92
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Camera resolution
1920 x 1080 pixels
Camera HD type
Full HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Intel
Network
WLAN controller model
Intel Dual Band Wireless-AC 9560
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
DisplayPorts quantity
1
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Product colour *
Black
Country of origin
China
Performance
Product type *
All-in-One PC
Trusted Platform Module (TPM)
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
134895
Brand-specific features
HP segment
Business
HP Security tools
HP BIOSphere Gen 5; HP Client Security suite; HP Credential Manager; HP Password Manager; HP Power On Authentication; HP Spare Key; HP Sure Sense; HP Sure Start Gen 5
HP Management tools
HP BIOS Config Utility (download); HP Client Catalog (download); HP Cloud Recovery; HP Driver Packs (download); HP Image Assistant; HP Management Integration Kit voor Microsoft System Center Configuration Management Gen 2; HP System Software Manager
Power
AC adapter power
120 W
Weight & dimensions
Width (with stand)
489.1 mm
Depth (with stand)
208.5 mm
Height (with stand)
363.7 mm
Weight (with stand)
5.78 kg
Package width
596 mm
Package depth
246 mm
Package height
468 mm
Package weight
9.37 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Display diagonal (metric)
54.6 cm
Intel® vPro™ Platform Eligibility
No
Country Distributor
España 2 distributor(s)
Disclaimer HP ProOne 600 G5 Intel® Core™ i5 i5-9500 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
Disclaimer

[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[6] HP Sure Start Gen5 is available on select HP PCs with Intel® processors. See product specifications for availability.
[7] HP Sure Click is available on select HP platforms and supports Microsoft Internet Explorer, Google Chrome™, and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.