location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DisplayPort to DVI-D Adapter (Bulk 90)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort to DVI-D Adapter (Bulk 90)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FH973A6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850329005 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2024 21:30:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2024
Product end of life date
Bullet Points HP DisplayPort to DVI-D Adapter (Bulk 90)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.19 m
  • - DisplayPort Male
  • - DVI-D Female
  • - 1 pc(s)
Warranty: One-year limited warranty
Long product name HP DisplayPort to DVI-D Adapter (Bulk 90) :
The long product name of HP DisplayPort to DVI-D Adapter (Bulk 90). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort to DVI-D Adapter (Bulk 90)
More>>>
HP DisplayPort to DVI-D Adapter (Bulk 90):
The official description of HP DisplayPort to DVI-D Adapter (Bulk 90) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convert the DisplayPort™ connectors on your fleet of HP Business Desktop PCs to DVI-D ports for easy connectivity to DVI-D monitor cables (sold separately) with this bulk pack of 90 HP DisplayPort to DVI-D Adapters.

Short summary description HP DisplayPort to DVI-D Adapter (Bulk 90):
This short summary of the HP DisplayPort to DVI-D Adapter (Bulk 90) data-sheet is auto-generated and uses the product title and the first six key specs.

HP DisplayPort to DVI-D Adapter (Bulk 90), 0.19 m, DisplayPort, DVI-D, Male, Female, Business

Long summary description HP DisplayPort to DVI-D Adapter (Bulk 90):
This is an auto-generated long summary of HP DisplayPort to DVI-D Adapter (Bulk 90) based on the first three specs of the first five spec groups.

HP DisplayPort to DVI-D Adapter (Bulk 90). Cable length: 0.19 m, Connector 1: DisplayPort, Connector 2: DVI-D. Weight: 50 g. Quantity per pack: 1 pc(s)

Features
Cable length *
0.19 m
Connector 1 *
DisplayPort
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Female
HP segment
Business
Weight & dimensions
Weight
50 g
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
United Arab Emirates 2 distributor(s)