location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DisplayPort Cable Kit Bulk Qty70

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort Cable Kit Bulk Qty70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VN567A6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122866204 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 07:59:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP DisplayPort Cable Kit Bulk Qty70
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - DisplayPort Male
  • - DisplayPort Male
  • - Black
Long product name HP DisplayPort Cable Kit Bulk Qty70 :
The long product name of HP DisplayPort Cable Kit Bulk Qty70. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort Cable Kit Bulk Qty70
More>>>
HP DisplayPort Cable Kit Bulk Qty70:
The official description of HP DisplayPort Cable Kit Bulk Qty70 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP DisplayPort Cable Kit Bulk Qty70:
This short summary of the HP DisplayPort Cable Kit Bulk Qty70 data-sheet is auto-generated and uses the product title and the first six key specs.

HP DisplayPort Cable Kit Bulk Qty70, 2 m, DisplayPort, DisplayPort, Male, Male, Black

Long summary description HP DisplayPort Cable Kit Bulk Qty70:
This is an auto-generated long summary of HP DisplayPort Cable Kit Bulk Qty70 based on the first three specs of the first five spec groups.

HP DisplayPort Cable Kit Bulk Qty70. Cable length: 2 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Weight: 120 g, Quantity per pack: 1 pc(s)

Features
Cable length *
2 m
Connector 1 *
DisplayPort
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Black
Features
HP segment
Business
Packaging data
Weight
120 g
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
Sverige 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 4 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
United States 2 distributor(s)