HP logo

HP HDMI HDMI cable 1.8 m HDMI Type A (Standard) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201008
Info modified on:
29 Jun 2025, 16:56:17
End of life date:
31 Mar 2024
Short summary description HP HDMI HDMI cable 1.8 m HDMI Type A (Standard) Black:

HP HDMI, 1.8 m, HDMI Type A (Standard), HDMI Type A (Standard), Black

Long summary description HP HDMI HDMI cable 1.8 m HDMI Type A (Standard) Black:

HP HDMI. Cable length: 1.8 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.