HP logo

HP HDMI Standard Cable

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
703413
Info modified on:
14 Jul 2025, 16:12:48
Short summary description HP HDMI Standard Cable:

HP HDMI Standard Cable, 1.8 m, HDMI Type A (Standard), HDMI Type A (Standard), Black

Long summary description HP HDMI Standard Cable:

HP HDMI Standard Cable. Cable length: 1.8 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.