location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-06N-VGA-RA USB-C to VGA Adapter with Alternate Mode - DP 1.2, Right-Angle USB-C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-06N-VGA-RA USB-C to VGA Adapter with Alternate Mode - DP 1.2, Right-Angle USB-C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-06N-VGA-RA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332214195 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:38:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-06N-VGA-RA USB-C to VGA Adapter with Alternate Mode - DP 1.2, Right-Angle USB-C
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Transmits video signals from sources supporting USB DisplayPort Alt Mode
  • - Delivers HD picture quality at resolutions up to 1920 x 1200 (1080p) @ 60 Hz
  • - Supports USB 3.2 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
  • - Right-angle USB-C plug allows easier connection in confined or hard-to-reach spaces
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty: 3-year limited
Long product name Tripp Lite U444-06N-VGA-RA USB-C to VGA Adapter with Alternate Mode - DP 1.2, Right-Angle USB-C :
The long product name of Tripp Lite U444-06N-VGA-RA USB-C to VGA Adapter with Alternate Mode - DP 1.2, Right-Angle USB-C. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to VGA Adapter with Alternate Mode - DP 1.2, Right-Angle USB-C
More>>>
Tripp Lite U444-06N-VGA-RA USB-C to VGA Adapter with Alternate Mode - DP 1.2, Right-Angle USB-C:
The official description of Tripp Lite U444-06N-VGA-RA USB-C to VGA Adapter with Alternate Mode - DP 1.2, Right-Angle USB-C as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Right-Angle USB-C to VGA Adapter Connects to Your Laptop’s USB-C or Thunderbolt 3 Port
This USB Type-C to VGA adapter connects a VGA monitor to the USB-C or Thunderbolt 3 port on your computer, tablet, laptop, notebook, MacBook, Chromebook, Ultrabook or smartphone. It’s an ideal connector for multitasking, presenting video at trade shows and conferences, editing documents, playing online games and watching movies on a larger screen. It saves you money by allowing you to use your existing VGA display instead of buying a new monitor.

Supports USB-C DisplayPort Alternate Mode for Transmitting Video Signals
By connecting the USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 1080p video to a compatible monitor, television or projector without installing special software drivers.

Transmits Crystal-Clear 1080p Video to a VGA Display
To send high-definition video to a VGA television, projector or monitor, connect the VGA port to the display using a VGA cable (sold separately). The VGA port supports HD video resolutions up to 1920 x 1200 (1080p) at 60 Hz., as well as 24-bit Deep Color (8 bits per channel). The USB-C to VGA cable transfers data at rapid USB 3.2 Gen 1 speeds up to 5 Gbps.

Reversible USB-C Connector Attaches in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.

Right-Angle USB-C Plug Makes Connecting in Tight Spaces Easier
The space-saving right-angle USB-C plug is easy to install in confined spaces, such as behind your computer desk or workstation. The right-angle construction also relieves strain on the cable and connector and prevents the cable from bending awkwardly.

Ready to Use Right from the Package, So You Can Plug and Play Immediately
The plug-and-play USB Type-C to VGA cable requires no software or drivers to download and install. Just connect the right-angle USB-C plug to the USB-C or Thunderbolt 3 port on a source device that supports USB DisplayPort Alternate Mode. The six-inch adapter fits into your laptop bag, purse or briefcase for connecting to VGA displays anywhere. It’s backward compatible with previous USB generations, so you can use it with legacy equipment.

Short summary description Tripp Lite U444-06N-VGA-RA USB-C to VGA Adapter with Alternate Mode - DP 1.2, Right-Angle USB-C:
This short summary of the Tripp Lite U444-06N-VGA-RA USB-C to VGA Adapter with Alternate Mode - DP 1.2, Right-Angle USB-C data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-06N-VGA-RA USB-C to VGA Adapter with Alternate Mode - DP 1.2, Right-Angle USB-C, 1920 x 1080 pixels

Long summary description Tripp Lite U444-06N-VGA-RA USB-C to VGA Adapter with Alternate Mode - DP 1.2, Right-Angle USB-C:
This is an auto-generated long summary of Tripp Lite U444-06N-VGA-RA USB-C to VGA Adapter with Alternate Mode - DP 1.2, Right-Angle USB-C based on the first three specs of the first five spec groups.

Tripp Lite U444-06N-VGA-RA USB-C to VGA Adapter with Alternate Mode - DP 1.2, Right-Angle USB-C. Maximum resolution: 1920 x 1080 pixels, Supported video modes: 1080p. Product colour: White, Housing material: Polyvinyl chloride (PVC). Width: 42 mm, Depth: 37 mm, Height: 15 mm. Package width: 101.6 mm, Package depth: 121.9 mm, Package height: 21.6 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 114.3 mm, Master (outer) case length: 254 mm

Performance
Maximum resolution
1920 x 1080 pixels
Supported video modes
1080p
Design
Product colour
White
Housing material
Polyvinyl chloride (PVC)
Weight & dimensions
Width
42 mm
Depth
37 mm
Height
15 mm
Weight
30 g
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Packaging data
Package width
101.6 mm
Packaging data
Package depth
121.9 mm
Package height
21.6 mm
Package weight
50 g
Technical details
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332214192
Master (outer) case width
114.3 mm
Master (outer) case length
254 mm
Master (outer) case height
121.9 mm
Master (outer) case gross weight
590 g
Country of origin
China
Brand Image Product code Product Stock Price from
Tripp Lite U444-F5N-VGA USB-C to VGA Flat Adapter Cable (M/F), 1080p 60 Hz, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm) Tripp Lite U444-F5N-VGA USB-C to VGA Flat Adapter Cable (M/F), 1080p 60 Hz, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm)
(show image)
U444-F5N-VGA U444-F5N-VGA USB-C to VGA Flat Adapter Cable (M/F), 1080p 60 Hz, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDR-W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDR, 4:4:4, DP 1.2, HDCP 2.2, White Tripp Lite U444-06N-HDR-W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDR, 4:4:4, DP 1.2, HDCP 2.2, White
(show image)
U444-06N-HDR-W U444-06N-HDR-W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDR, 4:4:4, DP 1.2, HDCP 2.2, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-000-VGA USB-C to VGA Vertical Adapter (M/F) - USB 3.1, Gen 1, Thunderbolt 3, 1920 x 1200 (1080p), 5 Gbps, Black Tripp Lite U444-000-VGA USB-C to VGA Vertical Adapter (M/F) - USB 3.1, Gen 1, Thunderbolt 3, 1920 x 1200 (1080p), 5 Gbps, Black
(show image)
U444-000-VGA U444-000-VGA USB-C to VGA Vertical Adapter (M/F) - USB 3.1, Gen 1, Thunderbolt 3, 1920 x 1200 (1080p), 5 Gbps, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HVDPW USB-C Triple Display Adapter, 4K 60Hz HDMI, Displayport and VGA with MST Tripp Lite U444-06N-HVDPW USB-C Triple Display Adapter, 4K 60Hz HDMI, Displayport and VGA with MST
(show image)
U444-06N-HVDPW U444-06N-HVDPW USB-C Triple Display Adapter, 4K 60Hz HDMI, Displayport and VGA with MST 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-H4K6WE USB-C to HDMI Adapter Cable (M/M), 4K 60 Hz, 4:4:4, Thunderbolt 3 Compatible, White, 6 ft. (1.8 m) Tripp Lite U444-006-H4K6WE USB-C to HDMI Adapter Cable (M/M), 4K 60 Hz, 4:4:4, Thunderbolt 3 Compatible, White, 6 ft. (1.8 m)
(show image)
U444-006-H4K6WE U444-006-H4K6WE USB-C to HDMI Adapter Cable (M/M), 4K 60 Hz, 4:4:4, Thunderbolt 3 Compatible, White, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-H4K6WE USB-C to HDMI Adapter Cable (M/M), 4K 60 Hz, 4:4:4, Thunderbolt 3 Compatible, White, 3 ft. (0.9 m) Tripp Lite U444-003-H4K6WE USB-C to HDMI Adapter Cable (M/M), 4K 60 Hz, 4:4:4, Thunderbolt 3 Compatible, White, 3 ft. (0.9 m)
(show image)
U444-003-H4K6WE U444-003-H4K6WE USB-C to HDMI Adapter Cable (M/M), 4K 60 Hz, 4:4:4, Thunderbolt 3 Compatible, White, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HD4KRA USB-C to HDMI Adapter (M/F) 4K 60 Hz, HDCP 2.2, Right-Angle USB-C, White Tripp Lite U444-06N-HD4KRA USB-C to HDMI Adapter (M/F) 4K 60 Hz, HDCP 2.2, Right-Angle USB-C, White
(show image)
U444-06N-HD4KRA U444-06N-HD4KRA USB-C to HDMI Adapter (M/F) 4K 60 Hz, HDCP 2.2, Right-Angle USB-C, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HD4K6W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDCP 2.2, White Tripp Lite U444-06N-HD4K6W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDCP 2.2, White
(show image)
U444-06N-HD4K6W U444-06N-HD4K6W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDCP 2.2, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-VB-AM USB-C to VGA Adapter with Alternate Mode - DP 1.2, Black Tripp Lite U444-06N-VB-AM USB-C to VGA Adapter with Alternate Mode - DP 1.2, Black
(show image)
U444-06N-VB-AM U444-06N-VB-AM USB-C to VGA Adapter with Alternate Mode - DP 1.2, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-DP-AM USB-C to Displayport Adapter with Alternate Mode - DP 1.2, 4K60 Tripp Lite U444-06N-DP-AM USB-C to Displayport Adapter with Alternate Mode - DP 1.2, 4K60
(show image)
U444-06N-DP-AM U444-06N-DP-AM USB-C to Displayport Adapter with Alternate Mode - DP 1.2, 4K60 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)