location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U436-06N-GBW USB-C to Gigabit Network Adapter, Thunderbolt 3 Compatibility - White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U436-06N-GBW USB-C to Gigabit Network Adapter, Thunderbolt 3 Compatibility - White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U436-06N-GBW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332189240 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:11:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U436-06N-GBW USB-C to Gigabit Network Adapter, Thunderbolt 3 Compatibility - White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects a USB Type-C or Thunderbolt™ 3 device to a wired Ethernet network
  • - Supports full 10/100/1000 Mbps network speeds
  • - Features reversible USB Type-C male plug on one end
  • - Compatible with Windows, Mac and Chromium operating systems
  • - Plug and play—no drivers or external power supply needed
Warranty: 3-year limited
Long product name Tripp Lite U436-06N-GBW USB-C to Gigabit Network Adapter, Thunderbolt 3 Compatibility - White :
The long product name of Tripp Lite U436-06N-GBW USB-C to Gigabit Network Adapter, Thunderbolt 3 Compatibility - White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to Gigabit Network Adapter, Thunderbolt 3 Compatibility - White
More>>>
Tripp Lite U436-06N-GBW USB-C to Gigabit Network Adapter, Thunderbolt 3 Compatibility - White:
The official description of Tripp Lite U436-06N-GBW USB-C to Gigabit Network Adapter, Thunderbolt 3 Compatibility - White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U436-06N-GBW USB 3.1 Gen 1 Type-C to Gigabit Ethernet NIC Network Adapter allows USB Type-C or Thunderbolt™ 3 computers, laptops and smartphones without an NIC (Network Interface Controller) to connect to a network or the Internet using an Ethernet cable. It’s a more convenient and less expensive way to connect to the network than opening your device and installing an internal Ethernet card. Connect the adapter’s USB-C connector to your device’s USB-C or Thunderbolt™ 3 port, and connect the adapter’s RJ45 port to your network or Ethernet cable. Just plug and play with no drivers or external power supply needed. It’s compact and lightweight for easy carrying in your laptop bag.

The USB 3.1 Gen 1 adapter supports full 10/100/1000 Mbps network speeds, allowing you to transfer a lot of data quickly and stream audio and video. Unlike traditional USB cables that can be attached only one way, the reversible USB Type-C male connector plugs into a USB or Thunderbolt™ 3 port in either direction for fast, fumble-free connection every time. Compliant with IEEE 802.3, 802.3u, 802.3ab and 802.3az standards. Supports 10/100/1000 auto-sensing, twisted-pair crossover detection, auto-correction and Wake-on-LAN power management. Compatible with Windows, Mac and Chromium operating systems. Backward compatible with previous USB versions.

Short summary description Tripp Lite U436-06N-GBW USB-C to Gigabit Network Adapter, Thunderbolt 3 Compatibility - White:
This short summary of the Tripp Lite U436-06N-GBW USB-C to Gigabit Network Adapter, Thunderbolt 3 Compatibility - White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U436-06N-GBW USB-C to Gigabit Network Adapter, Thunderbolt 3 Compatibility - White, White, Vietnam, 30 g, 1 pc(s), 119.9 mm, 100.1 mm

Long summary description Tripp Lite U436-06N-GBW USB-C to Gigabit Network Adapter, Thunderbolt 3 Compatibility - White:
This is an auto-generated long summary of Tripp Lite U436-06N-GBW USB-C to Gigabit Network Adapter, Thunderbolt 3 Compatibility - White based on the first three specs of the first five spec groups.

Tripp Lite U436-06N-GBW USB-C to Gigabit Network Adapter, Thunderbolt 3 Compatibility - White. Product colour: White, Country of origin: Vietnam. Weight: 30 g. Quantity per pack: 1 pc(s), Package width: 119.9 mm, Package depth: 100.1 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 255 mm, Master (outer) case length: 119.9 mm. Data transfer rate: 1 Gbit/s

Design
Product colour
White
Country of origin
Vietnam
Features
Plug and Play
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332189247
Weight & dimensions
Weight
30 g
Packaging data
Quantity per pack
1 pc(s)
Package width
119.9 mm
Package depth
100.1 mm
Packaging data
Package height
20.1 mm
Package weight
30 g
Logistics data
Harmonized System (HS) code
84733020
Products per master (outer) case
10 pc(s)
Master (outer) case width
255 mm
Master (outer) case length
119.9 mm
Master (outer) case height
115.1 mm
Master (outer) case gross weight
520 g
Other features
Data transfer rate
1 Gbit/s
Country Distributor
Nederland 4 distributor(s)
United Kingdom 7 distributor(s)
France 2 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)