location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U338-06N-SATA-W USB 3.0 SuperSpeed to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U338-06N-SATA-W USB 3.0 SuperSpeed to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U338-06N-SATA-W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332199294 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:58:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U338-06N-SATA-W USB 3.0 SuperSpeed to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports USB 3.0 data transfer rates up to 5 Gbps
  • - Works up to 70% faster when connected to UASP host controller
  • - Compatible with SATA HDDs and SSDs up to 4 TB
  • - Plug-and-play—no external power supply required
  • - Compatible with all USB-enabled operating systems
Warranty: 3-year limited
Long product name Tripp Lite U338-06N-SATA-W USB 3.0 SuperSpeed to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, White :
The long product name of Tripp Lite U338-06N-SATA-W USB 3.0 SuperSpeed to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 SuperSpeed to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, White
More>>>
Tripp Lite U338-06N-SATA-W USB 3.0 SuperSpeed to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, White:
The official description of Tripp Lite U338-06N-SATA-W USB 3.0 SuperSpeed to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U338-06N-SATA-W USB 3.0 SuperSpeed to SATA III Adapter Cable connects a 2.5-inch SATA hard disk drive (HDD) or solid state drive (SSD) to an available USB port on your laptop or computer. This lets you back up important data, retrieve data from an old hard drive, or store information on an external drive that you can take with you to another computer.

This adapter cable supports USB 3.0 data transfer rates up to 5 Gbps. Its UASP (USB Attached SCSI Protocol) feature reduces latency and allows the cable to perform up to 70% faster when connected to a UASP-enabled host controller.

Perfect for storing and sharing large files, such as music and video files, the U338-06N-SATA-W is compatible with SATA drives up to 4 TB. Just insert the drive into the 22-pin SATA connector, and attach the built-in USB 3.0 cable to your computer.

The U338-06N-SATA-W accepts SATA III (6 Gbps), SATA II (3 Gbps) and SATA I (1.5 Gbps) drives, as well as USB 2.0 (480 Mbps) and USB 1.1 (12 Mbps) transfer speeds. It supports LBA-48 bit (Logical Block Addressing) and USB Mass Storage Class Bulk-Only Transport. No software, drivers or external power supply is required. Compatible with all USB-enabled operating systems.

Short summary description Tripp Lite U338-06N-SATA-W USB 3.0 SuperSpeed to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, White:
This short summary of the Tripp Lite U338-06N-SATA-W USB 3.0 SuperSpeed to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U338-06N-SATA-W USB 3.0 SuperSpeed to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, White, White, China, 10 - 50 °C, 0 - 65 °C, 1 pc(s), 106.7 mm

Long summary description Tripp Lite U338-06N-SATA-W USB 3.0 SuperSpeed to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, White:
This is an auto-generated long summary of Tripp Lite U338-06N-SATA-W USB 3.0 SuperSpeed to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, White based on the first three specs of the first five spec groups.

Tripp Lite U338-06N-SATA-W USB 3.0 SuperSpeed to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, White. Product colour: White, Country of origin: China. Quantity per pack: 1 pc(s), Package width: 106.7 mm, Package depth: 180.3 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 180.3 mm, Master (outer) case length: 111.8 mm. Data transfer rate: 5 Gbit/s

Design
Product colour
White
Country of origin
China
Features
UASP support
Yes
Plug and Play
Yes
Operational conditions
Operating temperature (T-T)
10 - 50 °C
Storage temperature (T-T)
0 - 65 °C
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332199291
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
106.7 mm
Package depth
180.3 mm
Package height
12.7 mm
Package weight
50 g
Logistics data
Harmonized System (HS) code
8473.30.9100
Products per master (outer) case
10 pc(s)
Master (outer) case width
180.3 mm
Master (outer) case length
111.8 mm
Master (outer) case height
121.9 mm
Master (outer) case gross weight
270 g
Other features
Data transfer rate
5 Gbit/s
Brand Image Product code Product Stock Price from
Tripp Lite P960-001-M2-NE M.2 NGFF SSD (B-Key) to 2.5 in. SATA Open-Frame Housing Adapter Tripp Lite P960-001-M2-NE M.2 NGFF SSD (B-Key) to 2.5 in. SATA Open-Frame Housing Adapter
(show image)
P960-001-M2-NE P960-001-M2-NE M.2 NGFF SSD (B-Key) to 2.5 in. SATA Open-Frame Housing Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U438-06N-G2-W USB 3.2 Gen 2 (10 Gbps) USB-C to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, Thunderbolt 3 Compatible, White Tripp Lite U438-06N-G2-W USB 3.2 Gen 2 (10 Gbps) USB-C to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, Thunderbolt 3 Compatible, White
(show image)
U438-06N-G2-W U438-06N-G2-W USB 3.2 Gen 2 (10 Gbps) USB-C to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, Thunderbolt 3 Compatible, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U438-06N-G1-W USB 3.1 Gen 1 (5 Gbps) USB-C to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, Thunderbolt 3 Compatible, White Tripp Lite U438-06N-G1-W USB 3.1 Gen 1 (5 Gbps) USB-C to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, Thunderbolt 3 Compatible, White
(show image)
U438-06N-G1-W U438-06N-G1-W USB 3.1 Gen 1 (5 Gbps) USB-C to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, Thunderbolt 3 Compatible, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U338-06N-SATA-B USB 3.0 SuperSpeed to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, Black Tripp Lite U338-06N-SATA-B USB 3.0 SuperSpeed to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, Black
(show image)
U338-06N-SATA-B U338-06N-SATA-B USB 3.0 SuperSpeed to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U338-06N USB 3.0 SuperSpeed to SATA/IDE Adapter with Built-In USB Cable, 2.5 in., 3.5 in. and 5.25 in. Hard Drives Tripp Lite U338-06N USB 3.0 SuperSpeed to SATA/IDE Adapter with Built-In USB Cable, 2.5 in., 3.5 in. and 5.25 in. Hard Drives
(show image)
U338-06N U338-06N USB 3.0 SuperSpeed to SATA/IDE Adapter with Built-In USB Cable, 2.5 in., 3.5 in. and 5.25 in. Hard Drives 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P960-001-M2 M.2 NGFF SATA SSD (B-Key) to 2.5 in. SATA Enclosure Adapter Tripp Lite P960-001-M2 M.2 NGFF SATA SSD (B-Key) to 2.5 in. SATA Enclosure Adapter
(show image)
P960-001-M2 P960-001-M2 M.2 NGFF SATA SSD (B-Key) to 2.5 in. SATA Enclosure Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P960-001-MSATA mSATA SSD to 2.5 in. SATA Enclosure Adapter Converter Tripp Lite P960-001-MSATA mSATA SSD to 2.5 in. SATA Enclosure Adapter Converter
(show image)
P960-001-MSATA P960-001-MSATA mSATA SSD to 2.5 in. SATA Enclosure Adapter Converter 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U436-06N-GBW USB-C to Gigabit Network Adapter, Thunderbolt 3 Compatibility - White Tripp Lite U436-06N-GBW USB-C to Gigabit Network Adapter, Thunderbolt 3 Compatibility - White
(show image)
U436-06N-GBW U436-06N-GBW USB-C to Gigabit Network Adapter, Thunderbolt 3 Compatibility - White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U336-002-GB USB 3.0 SuperSpeed to Dual Port Gigabit Ethernet Adapter Tripp Lite U336-002-GB USB 3.0 SuperSpeed to Dual Port Gigabit Ethernet Adapter
(show image)
U336-002-GB U336-002-GB USB 3.0 SuperSpeed to Dual Port Gigabit Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U336-000-R USB 3.0 to Gigabit Ethernet NIC Network Adapter - 10/100/1000 Mbps, Black Tripp Lite U336-000-R USB 3.0 to Gigabit Ethernet NIC Network Adapter - 10/100/1000 Mbps, Black
(show image)
U336-000-R U336-000-R USB 3.0 to Gigabit Ethernet NIC Network Adapter - 10/100/1000 Mbps, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)