location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-06N-HD4KRA USB-C to HDMI Adapter (M/F) 4K 60 Hz, HDCP 2.2, Right-Angle USB-C, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-06N-HD4KRA USB-C to HDMI Adapter (M/F) 4K 60 Hz, HDCP 2.2, Right-Angle USB-C, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-06N-HD4KRA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332214188 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:53:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-06N-HD4KRA USB-C to HDMI Adapter (M/F) 4K 60 Hz, HDCP 2.2, Right-Angle USB-C, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Transmits audio/video signals from sources supporting USB DisplayPort Alt Mode
  • - Supports UHD resolutions up to true 4K @ 60 Hz for crystal-clear video
  • - Supports USB 3.2 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
  • - Right-angle USB-C plug allows easier connection in confined or hard-to-reach spaces
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty: 3-year limited
Long product name Tripp Lite U444-06N-HD4KRA USB-C to HDMI Adapter (M/F) 4K 60 Hz, HDCP 2.2, Right-Angle USB-C, White :
The long product name of Tripp Lite U444-06N-HD4KRA USB-C to HDMI Adapter (M/F) 4K 60 Hz, HDCP 2.2, Right-Angle USB-C, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to HDMI Adapter (M/F) 4K 60 Hz, HDCP 2.2, Right-Angle USB-C, White
More>>>
Tripp Lite U444-06N-HD4KRA USB-C to HDMI Adapter (M/F) 4K 60 Hz, HDCP 2.2, Right-Angle USB-C, White:
The official description of Tripp Lite U444-06N-HD4KRA USB-C to HDMI Adapter (M/F) 4K 60 Hz, HDCP 2.2, Right-Angle USB-C, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Right-Angle USB-C to HDMI Adapter Connects to Your Laptop’s USB-C or Thunderbolt 3 Port
This USB Type-C to HDMI adapter connects an HDMI monitor to the USB-C or Thunderbolt 3 port on your computer, tablet, laptop, notebook, MacBook, Chromebook, Ultrabook or smartphone. It’s an ideal connector for multitasking, presenting video at trade shows and conferences, editing documents, playing online games and watching movies on a larger screen. It saves you money by allowing you to use your existing HDMI display instead of buying a new one.
Supports USB-C DisplayPort Alternate Mode for Transmitting Audio/Video Signals
By connecting the USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and 7.1-channel audio to a compatible monitor, television or projector without installing special software drivers.
Transmits Crystal-Clear 4K Video and Digital Audio to a HDMI Monitor
To send Ultra High Definition video and 7.1-channel surround sound to a 4K-ready HDMI television, projector or monitor, connect the HDMI port to the display using an HDMI cable (such as P568-Series, sold separately). The HDMI port supports Ultra HD video resolutions up to 4K x 2K (4096 x 2160) at 60 Hz and 24-bit Deep Color (8 bits per channel), as specified in HDMI 2.0. The USB-C to HDMI cable transfers data at rapid USB 3.2 Gen 1 speeds up to 5 Gbps.
Reversible USB-C Connector Attaches in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.
Right-Angle USB-C Plug Makes Connecting in Tight Spaces Easier
The space-saving right-angle USB-C plug is easy to install in confined spaces, such as behind your computer desk or workstation. The right-angle construction also relieves strain on the cable and connector and prevents the cable from bending awkwardly.
Ready to Use Right from the Package, So You Can Plug and Play Immediately
The plug-and-play USB Type-C to HDMI cable requires no software or drivers to download and install. Just connect the right-angle USB-C plug to the USB-C or Thunderbolt 3 port on a source device that supports USB DisplayPort Alternate Mode. The six-inch adapter fits into your laptop bag, purse or briefcase for connecting to HDMI monitors anywhere. It’s backward compatible with previous USB generations, so you can use it with legacy equipment.

Short summary description Tripp Lite U444-06N-HD4KRA USB-C to HDMI Adapter (M/F) 4K 60 Hz, HDCP 2.2, Right-Angle USB-C, White:
This short summary of the Tripp Lite U444-06N-HD4KRA USB-C to HDMI Adapter (M/F) 4K 60 Hz, HDCP 2.2, Right-Angle USB-C, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-06N-HD4KRA USB-C to HDMI Adapter (M/F) 4K 60 Hz, HDCP 2.2, Right-Angle USB-C, White, 4096 x 2160 pixels

Long summary description Tripp Lite U444-06N-HD4KRA USB-C to HDMI Adapter (M/F) 4K 60 Hz, HDCP 2.2, Right-Angle USB-C, White:
This is an auto-generated long summary of Tripp Lite U444-06N-HD4KRA USB-C to HDMI Adapter (M/F) 4K 60 Hz, HDCP 2.2, Right-Angle USB-C, White based on the first three specs of the first five spec groups.

Tripp Lite U444-06N-HD4KRA USB-C to HDMI Adapter (M/F) 4K 60 Hz, HDCP 2.2, Right-Angle USB-C, White. Maximum resolution: 4096 x 2160 pixels, Supported video modes: 2160p. Product colour: White, Housing material: Polyvinyl chloride (PVC). Width: 42 mm, Depth: 37 mm, Height: 15 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 111.8 mm, Master (outer) case length: 251.5 mm

Performance
Maximum resolution
4096 x 2160 pixels
Supported video modes
2160p
Design
Product colour
White
Housing material
Polyvinyl chloride (PVC)
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Weight & dimensions
Width
42 mm
Depth
37 mm
Height
15 mm
Weight
30 g
Package width
100.3 mm
Package depth
121.9 mm
Weight & dimensions
Package height
19 mm
Package weight
50 g
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332214185
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case width
111.8 mm
Master (outer) case length
251.5 mm
Master (outer) case height
121.9 mm
Master (outer) case gross weight
590 g
Country of origin
China
Brand Image Product code Product Stock Price from
Tripp Lite U444-006-HDR4BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.4 Alt Mode, Black, 6 ft. (1.8 m) Tripp Lite U444-006-HDR4BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.4 Alt Mode, Black, 6 ft. (1.8 m)
(show image)
U444-006-HDR4BE U444-006-HDR4BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.4 Alt Mode, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-HDR4BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.4 Alt Mode, Black, 3 ft. (0.9 m) Tripp Lite U444-003-HDR4BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.4 Alt Mode, Black, 3 ft. (0.9 m)
(show image)
U444-003-HDR4BE U444-003-HDR4BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.4 Alt Mode, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 6 ft. (1.8 m) Tripp Lite U444-006-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 6 ft. (1.8 m)
(show image)
U444-006-HDR2BE U444-006-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 3 ft. (0.9 m) Tripp Lite U444-003-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 3 ft. (0.9 m)
(show image)
U444-003-HDR2BE U444-003-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-000-H4K6B USB-C to HDMI Vertical Adapter (M/F) - HDMI, Thunderbolt 3, 4K 60 Hz, 4:4:4, Black Tripp Lite U444-000-H4K6B USB-C to HDMI Vertical Adapter (M/F) - HDMI, Thunderbolt 3, 4K 60 Hz, 4:4:4, Black
(show image)
U444-000-H4K6B U444-000-H4K6B USB-C to HDMI Vertical Adapter (M/F) - HDMI, Thunderbolt 3, 4K 60 Hz, 4:4:4, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDR-W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDR, 4:4:4, DP 1.2, HDCP 2.2, White Tripp Lite U444-06N-HDR-W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDR, 4:4:4, DP 1.2, HDCP 2.2, White
(show image)
U444-06N-HDR-W U444-06N-HDR-W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDR, 4:4:4, DP 1.2, HDCP 2.2, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-2H-MST USB-C Adapter, Dual HDMI 4K MST Adapter (M/2xF), Gray Tripp Lite U444-06N-2H-MST USB-C Adapter, Dual HDMI 4K MST Adapter (M/2xF), Gray
(show image)
U444-06N-2H-MST U444-06N-2H-MST USB-C Adapter, Dual HDMI 4K MST Adapter (M/2xF), Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-015-H4K6BM USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDCP 2.2, Mid-Cable Adapter, Black, 15 ft. (4.6 m) Tripp Lite U444-015-H4K6BM USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDCP 2.2, Mid-Cable Adapter, Black, 15 ft. (4.6 m)
(show image)
U444-015-H4K6BM U444-015-H4K6BM USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDCP 2.2, Mid-Cable Adapter, Black, 15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-010-H4K6BM USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDCP 2.2, Mid-Cable Adapter, Black, 10 ft. (3.1 m) Tripp Lite U444-010-H4K6BM USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDCP 2.2, Mid-Cable Adapter, Black, 10 ft. (3.1 m)
(show image)
U444-010-H4K6BM U444-010-H4K6BM USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDCP 2.2, Mid-Cable Adapter, Black, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-009-H4K6BE USB-C to HDMI Adapter Cable (M/M), 4K 60 Hz, 4:4:4, Thunderbolt 3 Compatible, Black, 9 ft. (2.7 m) Tripp Lite U444-009-H4K6BE USB-C to HDMI Adapter Cable (M/M), 4K 60 Hz, 4:4:4, Thunderbolt 3 Compatible, Black, 9 ft. (2.7 m)
(show image)
U444-009-H4K6BE U444-009-H4K6BE USB-C to HDMI Adapter Cable (M/M), 4K 60 Hz, 4:4:4, Thunderbolt 3 Compatible, Black, 9 ft. (2.7 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)