location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U436-1G-SFP USB-C 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U436-1G-SFP USB-C 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U436-1G-SFP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332256867 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:46:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U436-1G-SFP USB-C 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Brings high-speed fiber optic connectivity to your workstation without costly upgrade
  • - Open SFP port allows connection of either singlemode or multimode LC SFP transceiver
  • - Provides 1 Gbps throughput up to 5 km via singlemode fiber and 550 m via multimode
  • - Shields against disruptive EMI/RFI noise that can inflict hardware damage or data loss
  • - Gigabit Ethernet adapter is bus-powered via USB, so no external power is required
Warranty: 3-year limited
Long product name Tripp Lite U436-1G-SFP USB-C 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC :
The long product name of Tripp Lite U436-1G-SFP USB-C 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC
More>>>
Tripp Lite U436-1G-SFP USB-C 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC:
The official description of Tripp Lite U436-1G-SFP USB-C 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB to Ethernet Adapter Bolsters Your Fiber-to-the-Desk (FTTD) Network Connections
The U436-1G-SFP allows you to instantly connect your computer, laptop or tablet’s USB-C port to a 10/100/1000 Mbps fiber optic network. The adapter helps bring fiber connectivity directly to your desk or workstation without a costly overall upgrade to fiber optic infrastructure. It is bus-powered through the USB-C port, so no external power is needed.

Open SFP Port Allows Both Singlemode and Multimode Transmissions
Connect your own singlemode or multimode LC SFP transceiver to the adapter’s open SFP port. The U436-1G-SFP transmits data up to 5 kilometers (singlemode) or 550 meters (multimode) from your fiber network using a 1310 nm wavelength. It is fully hot-swappable, so you can install it without a potentially costly network shutdown or device reboot. The adapter can be connected to an SC transceiver with the use of LC to SC fiber patch cabling, such as N316-Series.

Delivers Full Gigabit Ethernet Performance with Audio and Video Streaming
This compact transceiver Ethernet adapter is ideal for cable installers and troubleshooters who need to quickly and easily test multiple fiber connections. The U436-1G-SFP supports full 1 Gbps fiber optic network speeds, as well as USB 3.2 Gen 1 speeds up to 5 Gbps, allowing you to transfer data efficiently and stream audio and video. A blue LED indicates successful Ethernet connection and data transfer. The adapter works with Windows and Mac operating systems.

Shielding EMI/RFI Line Noise Helps Your Equipment Perform Better
Various electromagnetic and radio sources found in virtually every home and business can cause disruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio frequency interference), this line noise is a common cause of performance problems. By connecting your desktop or laptop to a fiber network, your equipment is protected from disruptive line noise that can inflict hardware damage or data loss. This EMI/RFI shielding also helps your connected components perform better and last longer.

Future-Proof Your Hardware to Keep Up with Growing Traffic Rates
Besides being more reliable than lower-bandwidth copper cabling, fiber optic Ethernet cables allow data to move faster and farther without the risk of data leaks. The U436-1G-SFP provides an instant FTTD connection that allows your desktop, laptop or tablet to operate at its full online potential.

Short summary description Tripp Lite U436-1G-SFP USB-C 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC:
This short summary of the Tripp Lite U436-1G-SFP USB-C 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U436-1G-SFP USB-C 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC, Wired, USB Type-C, Fiber, 1000 Mbit/s, White

Long summary description Tripp Lite U436-1G-SFP USB-C 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC:
This is an auto-generated long summary of Tripp Lite U436-1G-SFP USB-C 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC based on the first three specs of the first five spec groups.

Tripp Lite U436-1G-SFP USB-C 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC. Connectivity technology: Wired, Host interface: USB Type-C, Interface: Fiber. Maximum data transfer rate: 1000 Mbit/s. Product colour: White

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB Type-C
Interface *
Fiber
Fiber ports quantity
1
Fiber optic connector
SFP
USB version
3.2 Gen 1 (3.1 Gen 1)
Network
Maximum data transfer rate *
1000 Mbit/s
Fiber mode structure
Multi-mode, Single-mode
Design
Component for *
Laptop
Product colour
White
Internal *
No
LED indicators
Yes
Country of origin
China
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
41 mm
Weight & dimensions
Depth
56 mm
Height
18 mm
Weight
40 g
Packaging data
Package width
157 mm
Package depth
111 mm
Package height
39.1 mm
Package weight
120 g
Packaging content
Resource CD
Yes
Quick installation guide
Yes
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332256864
Harmonized System (HS) code
8517.62.0090
Master (outer) case width
245.1 mm
Master (outer) case length
220 mm
Master (outer) case height
172 mm
Master (outer) case gross weight
1.2 kg
Products per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)