location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig LXW 82-9622 81.3 cm (32") HD 550 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LXW 82-9622
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32LXW829622 show
Show alternative article codes used in the online market place
Category: TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:05:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Grundig LXW 82-9622 81.3 cm (32") HD 550 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 550 cd/m² 8 ms 1000:1
  • - NTSC, PAL, SECAM
  • - 130 W
Long product name Grundig LXW 82-9622 81.3 cm (32") HD 550 cd/m² :
The long product name of Grundig LXW 82-9622 81.3 cm (32") HD 550 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Monaco 32 LXW 82-9622 Dolby
More>>>
Grundig LXW 82-9622 81.3 cm (32") HD 550 cd/m²:
The official description of Grundig LXW 82-9622 81.3 cm (32") HD 550 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
-High-end LCD TV in 16:9 wide-screen format
-32" (81 cm) Active matrix TFT LC display
-A new display generation with bright (550 cd/mІ) and high-contrast (1000:1) TV pictures
-176° viewing angle (horizontal/ vertical)
-Intelligent signal processing for picture optimisation
-Magic Fidelity System and Virtual Dolby® Surround for captivating sound
-Self-explanatory Easy Dialog user menu
-Ready for HDTV, including HDCP copy protection
-YUV-input (Progessive Scan)
-Dimensions: approx. 82.5 x 61.9 x 11.4 cm (25.1 cm with pedestal)
-Weight: approx. 25.1 kg

Short summary description Grundig LXW 82-9622 81.3 cm (32") HD 550 cd/m²:
This short summary of the Grundig LXW 82-9622 81.3 cm (32") HD 550 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig LXW 82-9622, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD

Long summary description Grundig LXW 82-9622 81.3 cm (32") HD 550 cd/m²:
This is an auto-generated long summary of Grundig LXW 82-9622 81.3 cm (32") HD 550 cd/m² based on the first three specs of the first five spec groups.

Grundig LXW 82-9622. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 8 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9

Display
Display diagonal *
81.3 cm (32")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
550 cd/m²
Response time
8 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1366 x 768 pixels
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Channels quantity
99 channels
Audio
FM radio
No
Audio system
Magic Fidelity System & Virtual Dolby Surround
Performance
Teletext
2000 pages
Ports & interfaces
Headphone outputs
1
S-Video inputs quantity
1
Ports & interfaces
RGB ports quantity
1
Management features
Picture-in-Picture
Yes
Power
Power consumption (typical) *
130 W
Power consumption (standby) *
1 W
AC input voltage
230 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
825 mm
Depth (with stand)
251 mm
Height (with stand)
619 mm
Width (without stand)
825 mm
Depth (without stand)
114 mm
Weight (without stand)
25.1 kg
Packaging content
Remote control included
Yes
Other features
Teletext level
2.5
Display
LCD
I/O ports
2xEuro-AV socket -DVI -HDCP -Wireless AV
Speakers
2 high-middle + 1 bass
Brand Image Product code Product Stock Price from
Grundig LXW 68-9622 66 cm (26") WXGA Silver 450 cd/m² Grundig LXW 68-9622 66 cm (26") WXGA Silver 450 cd/m²
(show image)
26LXW689622 LXW 68-9622 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LCD 32LXW 82-8620 81.3 cm (32") HD Silver 450 cd/m² Grundig LCD 32LXW 82-8620 81.3 cm (32") HD Silver 450 cd/m²
(show image)
32LXW82L LCD 32LXW 82-8620 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Lenaro 27 LXW 70-8620 68.6 cm (27") HD Silver 550 cd/m² Grundig Lenaro 27 LXW 70-8620 68.6 cm (27") HD Silver 550 cd/m²
(show image)
27LXW708620 Lenaro 27 LXW 70-8620 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LXW 68-9622 66 cm (26") WXGA 450 cd/m² Grundig LXW 68-9622 66 cm (26") WXGA 450 cd/m²
(show image)
26LXW96 LXW 68-9622 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Amira 20 LCD 51-6605 TOP 50.8 cm (20") Silver 450 cd/m² Grundig Amira 20 LCD 51-6605 TOP 50.8 cm (20") Silver 450 cd/m²
(show image)
20LCD516 Amira 20 LCD 51-6605 TOP 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Vision 20 LCD 51-8510 TOP 50.8 cm (20") Black 450 cd/m² Grundig Vision 20 LCD 51-8510 TOP 50.8 cm (20") Black 450 cd/m²
(show image)
20LCD518 Vision 20 LCD 51-8510 TOP 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Tharus 20 LCD 51-9510 TOP 50.8 cm (20") Silver 500 cd/m² Grundig Tharus 20 LCD 51-9510 TOP 50.8 cm (20") Silver 500 cd/m²
(show image)
20LCD519 Tharus 20 LCD 51-9510 TOP 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Vision II 26 LXW 68-9620 Dolby 66 cm (26") WXGA Black 500 cd/m² Grundig Vision II 26 LXW 68-9620 Dolby 66 cm (26") WXGA Black 500 cd/m²
(show image)
26LXW689 Vision II 26 LXW 68-9620 Dolby 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Lenaro 20 LW 51-7605 TOP 50.8 cm (20") HD Silver 500 cd/m² Grundig Lenaro 20 LW 51-7605 TOP 50.8 cm (20") HD Silver 500 cd/m²
(show image)
20LW5176 Lenaro 20 LW 51-7605 TOP 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Vision II 32 LXW 82-9620 Dolby 81.3 cm (32") HD Black 550 cd/m² Grundig Vision II 32 LXW 82-9620 Dolby 81.3 cm (32") HD Black 550 cd/m²
(show image)
32LXW829 Vision II 32 LXW 82-9620 Dolby 0.00
(excl. VAT)
0 (incl. VAT)