location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig LCD 32LXW 82-8620 81.3 cm (32") HD Silver 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD 32LXW 82-8620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32LXW82L
Category: TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117340
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Grundig LCD 32LXW 82-8620 81.3 cm (32") HD Silver 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 450 cd/m² 8 ms 1000:1
  • - NTSC, PAL, SECAM
Long product name Grundig LCD 32LXW 82-8620 81.3 cm (32") HD Silver 450 cd/m² :
The long product name of Grundig LCD 32LXW 82-8620 81.3 cm (32") HD Silver 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lenaro 32 LXW 82-8620 Dolby
More>>>
Grundig LCD 32LXW 82-8620 81.3 cm (32") HD Silver 450 cd/m²:
The official description of Grundig LCD 32LXW 82-8620 81.3 cm (32") HD Silver 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Multimedia Widescreen LCD-TV.
Attractive, flat, bright and fit for the
future.

-The Lenaro 32 boasts an attractive, flat
design, coupled with a wide range of
technical features guaranteeing bright,
sharp pictures. The sets are HD ready,
which means that you will be able to use
all the options available in future.
-The Lenaro enables you to connect the
featuring HD devices through it's many
digital connectors like HDMI, DVI, etc.
-The TV set is equipped with Virtual
Dolby Surround with 2 x 40 W music
output for adequate
stereo/three-dimensional sound.

Short summary description Grundig LCD 32LXW 82-8620 81.3 cm (32") HD Silver 450 cd/m²:
This short summary of the Grundig LCD 32LXW 82-8620 81.3 cm (32") HD Silver 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig LCD 32LXW 82-8620, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Grundig LCD 32LXW 82-8620 81.3 cm (32") HD Silver 450 cd/m²:
This is an auto-generated long summary of Grundig LCD 32LXW 82-8620 81.3 cm (32") HD Silver 450 cd/m² based on the first three specs of the first five spec groups.

Grundig LCD 32LXW 82-8620. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 8 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Product colour: Silver

Display
Display diagonal *
81.3 cm (32")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
450 cd/m²
Response time
8 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1366 x 768 pixels
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Audio
Equalizer
Yes
Equalizer bands quantity
5
Audio system
Virtual Dolby Surround
Design
Product colour *
Silver
Performance
Teletext
1000 pages
Ports & interfaces
DVI port
Yes
Headphone outputs
1
S-Video inputs quantity
1
HDMI ports quantity *
1
Management features
Sleep timer
Yes
On/Off timer
Yes
Weight & dimensions
Width (with stand)
824 mm
Depth (with stand)
248 mm
Width (without stand)
824 mm
Depth (without stand)
103 mm
Height (without stand)
612 mm
Weight (without stand)
20.7 kg
Other features
Display
LCD
I/O ports
-2x Euro AV -PC-input -PC Audio-in -Cinch AV output -YUV-input -HDMI
Brand Image Product code Product Stock Price from
Grundig LW 51-7605 50.8 cm (20") HD Silver 500 cd/m² Grundig LW 51-7605 50.8 cm (20") HD Silver 500 cd/m²
(show image)
20LW517605 LW 51-7605 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LXW 82-9622 81.3 cm (32") HD 550 cd/m² Grundig LXW 82-9622 81.3 cm (32") HD 550 cd/m²
(show image)
32LXW829622 LXW 82-9622 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LXW 102-8616 101.6 cm (40") HD Black 480 cd/m² Grundig LXW 102-8616 101.6 cm (40") HD Black 480 cd/m²
(show image)
40LXW1028616 LXW 102-8616 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LXW 94-8616 94 cm (37") HD Black 500 cd/m² Grundig LXW 94-8616 94 cm (37") HD Black 500 cd/m²
(show image)
37LXW948616 LXW 94-8616 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LXW 68-9622 66 cm (26") WXGA Silver 450 cd/m² Grundig LXW 68-9622 66 cm (26") WXGA Silver 450 cd/m²
(show image)
26LXW689622 LXW 68-9622 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Lenaro 20 LW 51-7605 TOP 50.8 cm (20") HD Silver 500 cd/m² Grundig Lenaro 20 LW 51-7605 TOP 50.8 cm (20") HD Silver 500 cd/m²
(show image)
20LW5176 Lenaro 20 LW 51-7605 TOP 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Lenaro 32 81.3 cm (32") HD Silver 450 cd/m² Grundig Lenaro 32 81.3 cm (32") HD Silver 450 cd/m²
(show image)
32LXW827635 Lenaro 32 0.00
(excl. VAT)
0 (incl. VAT)