Grundig logo

Grundig Lenaro 20 LW 51-7605 TOP 50.8 cm (20") HD Silver 500 cd/m²

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144650
Info modified on:
21 Oct 2022, 10:14:32
Long product name Grundig Lenaro 20 LW 51-7605 TOP 50.8 cm (20") HD Silver 500 cd/m²:

Lenaro 20 LW 51-7605 TOP

Grundig Lenaro 20 LW 51-7605 TOP 50.8 cm (20") HD Silver 500 cd/m²:

- 20” (51 cm) Active Matrix TFT-LC display in 16:9 format
- Luminous density 500 cd/m²
- Contrast ratio 800:1
- Also suitable as PC monitor (Multisync WXGA)
- Integrated teletext
- 2 x SCART (1 x RGB-compatible), S-Video input

Short summary description Grundig Lenaro 20 LW 51-7605 TOP 50.8 cm (20") HD Silver 500 cd/m²:

Grundig Lenaro 20 LW 51-7605 TOP, 50.8 cm (20"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Grundig Lenaro 20 LW 51-7605 TOP 50.8 cm (20") HD Silver 500 cd/m²:

Grundig Lenaro 20 LW 51-7605 TOP. Display diagonal: 50.8 cm (20"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 16 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Product colour: Silver

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.