location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig Vision II 32 LXW 82-9620 Dolby 81.3 cm (32") HD Black 550 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vision II 32 LXW 82-9620 Dolby
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32LXW829 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4013833606611
Category: TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Grundig Vision II 32 LXW 82-9620 Dolby 81.3 cm (32") HD Black 550 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 550 cd/m² 8 ms 1000:1
  • - PAL, SECAM
  • - 130 W
Long product name Grundig Vision II 32 LXW 82-9620 Dolby 81.3 cm (32") HD Black 550 cd/m² :
The long product name of Grundig Vision II 32 LXW 82-9620 Dolby 81.3 cm (32") HD Black 550 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Vision II 32 LXW 82-9620 Dolby
More>>>
Grundig Vision II 32 LXW 82-9620 Dolby 81.3 cm (32") HD Black 550 cd/m²:
The official description of Grundig Vision II 32 LXW 82-9620 Dolby 81.3 cm (32") HD Black 550 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
-High-end LCD TV in 16:9 wide-screen format
-32" (81 cm) Active matrix TFT LC display
-A new display generation with bright (550 cd/m²)
and high-contrast (1000:1) TV pictures
-176° viewing angle (horizontal/ vertical)
-Intelligent signal processing for picture optimisation
-Magic Fidelity System and Virtual Dolby® Surround
for captivating sound
-Self-explanatory Easy Dialog user menu
-Ready for HDTV, including HDCP copy protection
-YUV-input (Progessive Scan)
-Dimensions: approx. 82.5 x 61.9 x 11.4 cm (25.1 cm with pedestal)
-Weight: approx. 25.1 kg

Short summary description Grundig Vision II 32 LXW 82-9620 Dolby 81.3 cm (32") HD Black 550 cd/m²:
This short summary of the Grundig Vision II 32 LXW 82-9620 Dolby 81.3 cm (32") HD Black 550 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig Vision II 32 LXW 82-9620 Dolby, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Grundig Vision II 32 LXW 82-9620 Dolby 81.3 cm (32") HD Black 550 cd/m²:
This is an auto-generated long summary of Grundig Vision II 32 LXW 82-9620 Dolby 81.3 cm (32") HD Black 550 cd/m² based on the first three specs of the first five spec groups.

Grundig Vision II 32 LXW 82-9620 Dolby. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 8 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
550 cd/m²
Response time
8 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1366 x 768 pixels
TV tuner
Analog signal format system *
PAL, SECAM
Channels quantity
99 channels
Audio
Audio system
Magic Fidelity System & Virtual Dolby Surround
Design
Product colour *
Black
Performance
Teletext
2000 pages
Plug and Play
No
Ports & interfaces
Headphone outputs
1
S-Video inputs quantity
1
Power
Power consumption (typical) *
130 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
825 mm
Depth (with stand)
251 mm
Height (with stand)
619 mm
Width (without stand)
825 mm
Depth (without stand)
114 mm
Weight (without stand)
25.1 kg
Packaging content
Remote control included
Yes
Other features
Teletext level
2.5
Display
LCD
I/O ports
-Euro-AV socket(2x)/1x RGB, 1x S-videosuitable -YUV: 3x Cinch video, 2x Cinch audio -DVI-D -HDCP -VGA -Wireless AV
Speakers
3
Brand Image Product code Product Stock Price from
Grundig LW 51-7605 50.8 cm (20") HD Silver 500 cd/m² Grundig LW 51-7605 50.8 cm (20") HD Silver 500 cd/m²
(show image)
20LW517605 LW 51-7605 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LXW 82-9622 81.3 cm (32") HD 550 cd/m² Grundig LXW 82-9622 81.3 cm (32") HD 550 cd/m²
(show image)
32LXW829622 LXW 82-9622 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LXW 102-8616 101.6 cm (40") HD Black 480 cd/m² Grundig LXW 102-8616 101.6 cm (40") HD Black 480 cd/m²
(show image)
40LXW1028616 LXW 102-8616 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LXW 94-8616 94 cm (37") HD Black 500 cd/m² Grundig LXW 94-8616 94 cm (37") HD Black 500 cd/m²
(show image)
37LXW948616 LXW 94-8616 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LXW 68-9622 66 cm (26") WXGA Silver 450 cd/m² Grundig LXW 68-9622 66 cm (26") WXGA Silver 450 cd/m²
(show image)
26LXW689622 LXW 68-9622 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Lenaro 27 LXW 70-8620 68.6 cm (27") HD Silver 550 cd/m² Grundig Lenaro 27 LXW 70-8620 68.6 cm (27") HD Silver 550 cd/m²
(show image)
27LXW708620 Lenaro 27 LXW 70-8620 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Amira 26" Active Matrix TFT-LCD Display LW68-7505 BS 66 cm (26") WXGA Black 500 cd/m² Grundig Amira 26" Active Matrix TFT-LCD Display LW68-7505 BS 66 cm (26") WXGA Black 500 cd/m²
(show image)
26LW7505 Amira 26" Active Matrix TFT-LCD Display LW68-7505 BS 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Amira 26 LW 68-7510 66 cm (26") WXGA Silver 500 cd/m² Grundig Amira 26 LW 68-7510 66 cm (26") WXGA Silver 500 cd/m²
(show image)
26LW7510 Amira 26 LW 68-7510 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LXW 68-9622 66 cm (26") WXGA 450 cd/m² Grundig LXW 68-9622 66 cm (26") WXGA 450 cd/m²
(show image)
26LXW96 LXW 68-9622 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Vision II 26 LXW 68-9620 Dolby 66 cm (26") WXGA Black 500 cd/m² Grundig Vision II 26 LXW 68-9620 Dolby 66 cm (26") WXGA Black 500 cd/m²
(show image)
26LXW689 Vision II 26 LXW 68-9620 Dolby 0.00
(excl. VAT)
0 (incl. VAT)