location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig Vision II 26 LXW 68-9620 Dolby 66 cm (26") WXGA Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vision II 26 LXW 68-9620 Dolby
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26LXW689
Category: TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Grundig Vision II 26 LXW 68-9620 Dolby 66 cm (26") WXGA Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 66 cm (26") LCD
  • - WXGA 1280 x 768 pixels 16:9
  • - 500 cd/m² 22 ms 600:1
  • - SECAM
  • - 130 W
Long product name Grundig Vision II 26 LXW 68-9620 Dolby 66 cm (26") WXGA Black 500 cd/m² :
The long product name of Grundig Vision II 26 LXW 68-9620 Dolby 66 cm (26") WXGA Black 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Vision II 26 LXW 68-9620 Dolby
More>>>
Grundig Vision II 26 LXW 68-9620 Dolby 66 cm (26") WXGA Black 500 cd/m²:
The official description of Grundig Vision II 26 LXW 68-9620 Dolby 66 cm (26") WXGA Black 500 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- LCD TV in 16:9 wide-screen format
- 26" (66 cm) Active Matrix TFT LC display
- Luminous density: 500 cd/m2
- Contrast ratio: 600:1 TV pictures
- 170° viewing angle (horizontal/ vertical)
- Intelligent signal processing for picture optimisation
- Magic Fidelity System and Virtual Dolby® Surround for captivating
sound
- Self-explanatory Easy Dialog user menu
- Ready for HDTV, including HDCP copy protection
- YUV-input (Progressive Scan)
- VESA standard wall bracket available

Short summary description Grundig Vision II 26 LXW 68-9620 Dolby 66 cm (26") WXGA Black 500 cd/m²:
This short summary of the Grundig Vision II 26 LXW 68-9620 Dolby 66 cm (26") WXGA Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig Vision II 26 LXW 68-9620 Dolby, 66 cm (26"), 1280 x 768 pixels, WXGA, LCD, Black

Long summary description Grundig Vision II 26 LXW 68-9620 Dolby 66 cm (26") WXGA Black 500 cd/m²:
This is an auto-generated long summary of Grundig Vision II 26 LXW 68-9620 Dolby 66 cm (26") WXGA Black 500 cd/m² based on the first three specs of the first five spec groups.

Grundig Vision II 26 LXW 68-9620 Dolby. Display diagonal: 66 cm (26"), Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 500 cd/m², Response time: 22 ms, Contrast ratio (typical): 600:1, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
66 cm (26")
HD type *
WXGA
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
22 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
1280 x 768 pixels
Viewable size diagonal
66 cm
TV tuner
Analog signal format system *
SECAM
Channels quantity
99 channels
Audio
RMS rated power *
40 W
Audio system
Virtual Dolby Surround
Design
Product colour *
Black
Performance
Teletext
2000 pages
Power
Power consumption (typical) *
130 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
691 mm
Depth (with stand)
240 mm
Height (with stand)
544 mm
Width (without stand)
691 mm
Depth (without stand)
112 mm
Height (without stand)
544 mm
Weight (without stand)
18.6 kg
Packaging content
Remote control included
Yes
Other features
Teletext level
2.5
Power requirements
190-264 V / 50/60 Hz
Display
TFT
I/O ports
1 x S-video in 2 x Euro-AV (1x RGB, 1x S-video) 1 x Wireless AV 1 x Cinch-AV 1 x Headphones 1 x YUV 1 x DVI-D 1 x HDCP 1 x VGA f PC (Multisync WXGA)
Speakers
2 high-middle + 1 bass
Brand Image Product code Product Stock Price from
Grundig LW 51-7605 50.8 cm (20") HD Silver 500 cd/m² Grundig LW 51-7605 50.8 cm (20") HD Silver 500 cd/m²
(show image)
20LW517605 LW 51-7605 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LXW 82-9622 81.3 cm (32") HD 550 cd/m² Grundig LXW 82-9622 81.3 cm (32") HD 550 cd/m²
(show image)
32LXW829622 LXW 82-9622 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LXW 102-8616 101.6 cm (40") HD Black 480 cd/m² Grundig LXW 102-8616 101.6 cm (40") HD Black 480 cd/m²
(show image)
40LXW1028616 LXW 102-8616 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LXW 94-8616 94 cm (37") HD Black 500 cd/m² Grundig LXW 94-8616 94 cm (37") HD Black 500 cd/m²
(show image)
37LXW948616 LXW 94-8616 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LXW 68-9622 66 cm (26") WXGA Silver 450 cd/m² Grundig LXW 68-9622 66 cm (26") WXGA Silver 450 cd/m²
(show image)
26LXW689622 LXW 68-9622 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Vision II 32 LXW 82-9620 Dolby 81.3 cm (32") HD Black 550 cd/m² Grundig Vision II 32 LXW 82-9620 Dolby 81.3 cm (32") HD Black 550 cd/m²
(show image)
32LXW829 Vision II 32 LXW 82-9620 Dolby 0.00
(excl. VAT)
0 (incl. VAT)