location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-HUB1409-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-HUB1409-C3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60256 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078165880
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 11:08:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ICY BOX 60256 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-HUB1409-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Type-C™ to 4 port USB 3.0 Type-A hub
  • - Interface to PC: USB 3.0 Type-C™ up to 5 Gbit/s
  • - LED indicator
  • - Aluminum case
  • - Supports Windows, Linux, macOS 9 or later version
Long product name ICY BOX IB-HUB1409-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black :
The long product name of ICY BOX IB-HUB1409-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-port hub with USB Type-C interface
More>>>
ICY BOX IB-HUB1409-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black:
The official description of ICY BOX IB-HUB1409-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

No more slots?
If you want to use your existing USB 3.0 devices on the latest mobile devices and laptops with a USB Type-C™ port this compact hub is a quick help. It uses a single USB 3.0 Type-C™ port on its own and creates four additional Type-A ports. Problem solved!

The new standard
USB 3.0 Type-C™ ports have two distinct advantages over the existing forms. They are smaller and therefore ideal for thin laptops and mobile devices and it is no longer necessary to insert the connector in a particular orientation. It always fits and thus saves the user a lot of small annoyances when connecting devices.

Simple and chic
The IB-HUB1409-C3 is made from aluminum and thus very light even if you are on the move. The look, however, does not lose in importance, the hub presents itself with a sandblasted surface.

Short summary description ICY BOX IB-HUB1409-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black:
This short summary of the ICY BOX IB-HUB1409-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-HUB1409-C3, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, Aluminium, 0.4 m

Long summary description ICY BOX IB-HUB1409-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black:
This is an auto-generated long summary of ICY BOX IB-HUB1409-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black based on the first three specs of the first five spec groups.

ICY BOX IB-HUB1409-C3. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Black, Housing material: Aluminium. Power supply type: USB. Mac operating systems supported: Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10.... Width: 30 mm, Depth: 95 mm, Height: 20 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Ports quantity *
4
Features
Data transfer rate *
5000 Mbit/s
Product colour
Black
Housing material
Aluminium
LED indicators
Yes
Hot-swap
Yes
Cable length
0.4 m
Plug and Play
Yes
Country of origin
China
Power
Power supply type
USB
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Linux operating systems supported
Yes
Weight & dimensions
Width
30 mm
Weight & dimensions
Depth
95 mm
Height
20 mm
Weight
65 g
Packaging data
Quantity per pack
1 pc(s)
Package width
101 mm
Package depth
24 mm
Package height
204 mm
Package weight
139 g
Packaging content
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Logistics data
Master (outer) case width
428 mm
Master (outer) case length
428 mm
Master (outer) case height
270 mm
Master (outer) case gross weight
9.4 kg
Products per master (outer) case
60 pc(s)
Harmonized System (HS) code
84719000
Technical details
Compliance certificates
CE, Federal Communications Commission (FCC)
Other features
Chipset
VL812
Brand Image Product code Product Stock Price from
ICY BOX IB-HUB1701-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite ICY BOX IB-HUB1701-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite
(show image)
60838 IB-HUB1701-C3 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6104 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White ICY BOX IB-AC6104 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White
(show image)
70406 IB-AC6104 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6405-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Anthracite ICY BOX IB-AC6405-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Anthracite
(show image)
70424 IB-AC6405-C 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6701 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver ICY BOX IB-AC6701 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver
(show image)
70411 IB-AC6701 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6401 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver ICY BOX IB-AC6401 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver
(show image)
70412 IB-AC6401 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6113 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black ICY BOX IB-AC6113 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black
(show image)
70420 IB-AC6113 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC618 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black ICY BOX IB-AC618 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black
(show image)
70418 IB-AC618 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6110 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black ICY BOX IB-AC6110 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black
(show image)
70419 IB-AC6110 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)