location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-AC527 USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-AC527
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70573 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078163206
Category:
A sound card or audio board allows computers to play and record sound. If you have a 5.1 or 7.1 audio board, you can connect your computer to your home cinema set for the real cinema experience, with full surround sound, whilst playing games or viewing DVDs.
Audio Cards Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jan 2023 13:43:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-AC527 USB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Audio adapter performes like an external sound card
  • - Elegant aluminium case
  • - 1x 3.5 mm output for headphone/speaker (stereo)
  • - 1x 3.5 mm input for microphone (mono)
  • - USB 2.0 comptible to USB 3.0/1.1
  • - Own chipset for good audio quality
Long product name ICY BOX IB-AC527 USB :
The long product name of ICY BOX IB-AC527 USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0, 2 x 3.5mm, 10 g
More>>>
ICY BOX IB-AC527 USB:
The official description of ICY BOX IB-AC527 USB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB to Audio
With the IB-AC527 You can easily extend your PC with a headphone and a microphone jack. It is especially useful for headsets with 2 separate connectors. The unique sound chipset in the adapter provides higher audio quality for listening to music and online phone calls.

Gaming or online calls?
The IB-AC527 supplies 1x 3.5 mm output for headphones/speakers and 1x 3.5 mm input for microphone and supports all headsets with corresponding connectors.

Simply compatible
The USB 2.0 port is widely used on PCs and notebooks, USB 3.0 and 1.1 are supported as well. This makes the small adapter both mobile and versatile.

Short summary description ICY BOX IB-AC527 USB:
This short summary of the ICY BOX IB-AC527 USB data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-AC527, USB

Long summary description ICY BOX IB-AC527 USB:
This is an auto-generated long summary of ICY BOX IB-AC527 USB based on the first three specs of the first five spec groups.

ICY BOX IB-AC527. Host interface: USB, Headphone connectivity: 3.5 mm. Chipset: C-Media HS-100B, Product colour: Silver, White. Weight: 10 g, Width: 28 mm, Depth: 43 mm. Housing material: Aluminium. Country of origin: China, Master (outer) case width: 320 mm, Master (outer) case length: 560 mm

Audio
Internal *
No
Ports & interfaces
Host interface *
USB
Headphone outputs
1
Headphone connectivity
3.5 mm
Microphone in
Yes
Plug and Play
Yes
Features
Chipset
C-Media HS-100B
Product colour
Silver, White
Weight & dimensions
Weight
10 g
Width
28 mm
Depth
43 mm
Height
11 mm
Weight & dimensions
Package width
85 mm
Package depth
100 mm
Package height
25 mm
Package weight
48 g
Other features
Housing material
Aluminium
Logistics data
Country of origin
China
Harmonized System (HS) code
84733020
Master (outer) case width
320 mm
Master (outer) case length
560 mm
Master (outer) case height
220 mm
Master (outer) case gross weight
5.6 kg
Products per master (outer) case
114 pc(s)
Country Distributor
Deutschland 1 distributor(s)