location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-HUB1413-CR USB 3.2 Gen 1 (3.1 Gen 1) Type-C Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-HUB1413-CR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60369 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078166900
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46989
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:09:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ICY BOX 60369 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-HUB1413-CR USB 3.2 Gen 1 (3.1 Gen 1) Type-C Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB Type-C ™ hub with five additional ports
  • - 1x USB Type-C ™ with transfer rates up to 5 Gbit/s
  • - 2x USB 3.0 Type-A (USB 3.0 downwards compatible to USB 2.0) with transfer rates up to 5 Gbit/s
  • - SD and microSD dual card reader (UHS-I) up to 100 MB/s
  • - Multi-LUN - allows the simultaneous use of two cards
  • - Supports HC-I and XC-I standards up to 2 TB
Long product name ICY BOX IB-HUB1413-CR USB 3.2 Gen 1 (3.1 Gen 1) Type-C Silver :
The long product name of ICY BOX IB-HUB1413-CR USB 3.2 Gen 1 (3.1 Gen 1) Type-C Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3-port hub with USB Type-C interface and multi-LUN card reader
More>>>
ICY BOX IB-HUB1413-CR USB 3.2 Gen 1 (3.1 Gen 1) Type-C Silver:
The official description of ICY BOX IB-HUB1413-CR USB 3.2 Gen 1 (3.1 Gen 1) Type-C Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Some things we won´t miss
Thanks to Multi-LUN support, each logical drive is a standalone device. This allows both SD cards to be accessed and data copied simultaneously. This makes the usual to-and-fro of SD cards a thing of the past.

Little control center
The IB-HUB1413-CR turns devices with a USB Type-C™ into a small control center. Now for example existing devices such as printers, USB sticks, keyboards and SD/MicroSD can be used again easily and without frustration and sacrificing the Type-C™ connection.

A symbiosis of function and design
The best devices are those that inspire us during use, both technically and visually. The IB-HUB1413-CR represents the perfect symbiosis thanks to its most important connections and its simple but elegant housing mix of aluminium and plastic.

Short summary description ICY BOX IB-HUB1413-CR USB 3.2 Gen 1 (3.1 Gen 1) Type-C Silver:
This short summary of the ICY BOX IB-HUB1413-CR USB 3.2 Gen 1 (3.1 Gen 1) Type-C Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-HUB1413-CR, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Silver, MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Activity, Power, Aluminium, Plastic

Long summary description ICY BOX IB-HUB1413-CR USB 3.2 Gen 1 (3.1 Gen 1) Type-C Silver:
This is an auto-generated long summary of ICY BOX IB-HUB1413-CR USB 3.2 Gen 1 (3.1 Gen 1) Type-C Silver based on the first three specs of the first five spec groups.

ICY BOX IB-HUB1413-CR. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product colour: Silver, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Power supply type: USB. Width: 112 mm, Depth: 30 mm, Height: 12 mm. Quantity per pack: 1 pc(s), Package width: 25 mm, Package depth: 100 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Performance
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC
Product colour *
Silver
Hub interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
LED indicators
Activity, Power
Plug and Play
Yes
UASP support
Yes
Housing material
Aluminium, Plastic
Country of origin
China
Power
Power supply type
USB
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
112 mm
Depth
30 mm
Height
12 mm
Weight
44 g
Packaging data
Quantity per pack
1 pc(s)
Package width
25 mm
Package depth
100 mm
Package height
200 mm
Package weight
107 g
Logistics data
Products per master (outer) case
60 pc(s)
Master (outer) case width
271 mm
Master (outer) case length
448 mm
Master (outer) case height
322 mm
Master (outer) case gross weight
7.24 kg
Harmonized System (HS) code
84719000
Other features
Chipset
VL817 VL160 RTS5306
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)