location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-HUB1430-CR socket-outlet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-HUB1430-CR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60809 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078171430
Category:
Often known as a plug socket, this is the fitting in the wall into which you place plugs to connect to the mains electrcity.
Socket-Outlets Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jun 2023 10:55:00
The date of the most recent change of this product data-sheet in Icecat.
ICY BOX 60809 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-HUB1430-CR socket-outlet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Multiport USB 3.0 Hub, data transfer with up to 5 Gbit/s
  • - EU socket with 230 volts for connecting any device
  • - 2x USB 3.0 Type-A & 1x Type-C® port
  • - SD/microSD card reader
  • - 3.5 mm audio jack for headphone and headset (combo)
  • - Round housing allows mounting in Ø 80 mm cable bushing
  • - Integrated cables with lengths of 1.4 meters
  • - For desk thickness of up to 45 mm
Long product name ICY BOX IB-HUB1430-CR socket-outlet Black :
The long product name of ICY BOX IB-HUB1430-CR socket-outlet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 Type-A, MicroSD 3.0, SD 3.0, Type-F, 2x USB 3.2 (Gen 1) Type-A, 1x USB 3.2 (Gen 1) Type-C, 2 x 3.5mm, 405 g
More>>>
ICY BOX IB-HUB1430-CR socket-outlet Black:
The official description of ICY BOX IB-HUB1430-CR socket-outlet Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Interface versatility
The most popular ports are present in this little round: The conventional USB Type-A as well as the newer USB Type-C® ports are a must! The most common card formats SD and microSD are embedded here, as well as connections for headphones or headset. And if you need a table fan close by on hot summer days, it can be conveniently connected via the standard household EU socket.

Fits perfectly
All tabletop thicknesses up to 45 mm are perfectly suited for the installation of this in-desk hub. In case of a narrower table top, simply tighten the corresponding fastening ring under the table via the thread until the hub fits perfectly and no longer wobbles. If your piece of furniture does not already have an 80 mm hole from the manufacturer side, you can decide for yourself where to drill the hole.

The ultimate order
Enjoy the elegance and tidiness on your desk with the variety of connections within reach that this hub offers. And at the end of the day, use the matching protective cap to shield all connections from dust.

Short summary description ICY BOX IB-HUB1430-CR socket-outlet Black:
This short summary of the ICY BOX IB-HUB1430-CR socket-outlet Black data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-HUB1430-CR, Black, Plastic, Power, Type F (CEE 7/4), 110 mm, 110 mm

Long summary description ICY BOX IB-HUB1430-CR socket-outlet Black:
This is an auto-generated long summary of ICY BOX IB-HUB1430-CR socket-outlet Black based on the first three specs of the first five spec groups.

ICY BOX IB-HUB1430-CR. Product colour: Black, Housing material: Plastic, LED indicators: Power. Power plug type: Type F (CEE 7/4). Width: 110 mm, Depth: 110 mm, Height: 60 mm. Quantity per pack: 1 pc(s), Package width: 117 mm, Package depth: 117 mm. Country of origin: China, Master (outer) case width: 270 mm, Master (outer) case length: 610 mm

Design
Product colour *
Black
Housing material
Plastic
LED indicators
Power
Power
Power plug type
Type F (CEE 7/4)
Weight & dimensions
Width
110 mm
Depth
110 mm
Height
60 mm
Weight
405 g
Packaging data
Quantity per pack
1 pc(s)
Package width
117 mm
Packaging data
Package depth
117 mm
Package height
225 mm
Package weight
580 g
Logistics data
Country of origin
China
Harmonized System (HS) code
84719000
Master (outer) case width
270 mm
Master (outer) case length
610 mm
Master (outer) case height
500 mm
Master (outer) case gross weight
12.9 kg
Products per master (outer) case
20 pc(s)
Brand Image Product code Product Stock Price from
ICY BOX IB-HUB1430 socket-outlet Black ICY BOX IB-HUB1430 socket-outlet Black
(show image)
60633 IB-HUB1430 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB2201 socket-outlet Black ICY BOX IB-HUB2201 socket-outlet Black
(show image)
60365 IB-HUB2201 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)