ICY BOX logo

ICY BOX IB-HUB2201 socket-outlet Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28454
Info modified on:
14 Mar 2024, 19:32:36
Bullet Points ICY BOX IB-HUB2201 socket-outlet Black:
  • - 2x USB Type-A Interface
  • - 1x 230 V EU socket
  • - Toolless installation
  • - Round housing for 60 mm cable bushing
  • - Transfer rates up to 5 Gbit/s
  • - Integrated 145 cm USB and Powercable
Long product name ICY BOX IB-HUB2201 socket-outlet Black:

USB Type-A, 2 x USB A USB 3.0, 283 g

ICY BOX IB-HUB2201 socket-outlet Black:

Quick reading, quick writing
Both USB 3.0 ports support transfer rates up to 5 Gbit/s and assure that data can be read and written quickly.

Adapts to the working environment
The socket and two USB 3.0 ports allow power and data connections to be integrated into the tightest of spaces. Devices with power connections can be easily plugged in and out when required.

Humble helper
Often you buy advantages through new disadvantages - not here! Besides the additional USB ports and the power socket, the cable routing can still be used without any problems - also during the lid for protection of the connections is used.

Short summary description ICY BOX IB-HUB2201 socket-outlet Black:

ICY BOX IB-HUB2201, Black, Plastic, Type F (CEE 7/4), 55 mm, 55 mm, 55 mm

Long summary description ICY BOX IB-HUB2201 socket-outlet Black:

ICY BOX IB-HUB2201. Product colour: Black, Housing material: Plastic. Power plug type: Type F (CEE 7/4). Width: 55 mm, Depth: 55 mm, Height: 55 mm. Quantity per pack: 1 pc(s), Package width: 85 mm, Package depth: 100 mm. Country of origin: China, Master (outer) case width: 370 mm, Master (outer) case length: 450 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.