ICY BOX logo

ICY BOX IB-AC618 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65967
Info modified on:
09 Oct 2023, 14:40:00
Bullet Points ICY BOX IB-AC618 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black:
  • - Aluminium case
  • - 7x USB 3.0 Type A connectors incl
  • - Transfer rate up to 5 Gbit/s
  • - Plug & Play and HotSwap
  • - Incl. 12 V / 3 A power adapter, USB 3.0 cable for connection to PC
Long product name ICY BOX IB-AC618 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black:

1 x USB 3.0 Type-B, 7 x USB 3.0 Type A, 5 Gbps, 100 - 240 V, 122 g

ICY BOX IB-AC618 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black:

Seven times powerful
When all the USB 3.0 ports on the PC are already used and the need arises to connect an additional device urgently, this candidate could be perfect assistance. One USB 3.0 port on the PC must be made free, but for that, seven ports are at your disposal in greater ease of use as before on the PC.

They are not all the same
One USB 3.0 port is a bit different than the others. Number 7 is the so-called "Charging port", with it, charging a mobile device or a rechargeable battery with 5V / 2.4A is made fast and efficient since the normal USB 3.0 ports provide only 0.9 Amper.

A robust companion
The IB-AC618 does not tremble so fast. The high-quality aluminum dissipates the inner heat to the outside of the device and provides a perfect passive cooling. Additionally, the material is light and is hard to scratch, which makes it a perfect companion for transport as well as stationary.

Short summary description ICY BOX IB-AC618 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black:

ICY BOX IB-AC618, USB 3.2 Gen 1 (3.1 Gen 1) Type-B, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, Aluminium, HDD, Power

Long summary description ICY BOX IB-AC618 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black:

ICY BOX IB-AC618. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Black, Housing material: Aluminium. Power supply type: DC, Input voltage: 12 V, Input current: 3 A. Width: 46 mm, Depth: 113 mm, Height: 26 mm. Package width: 80 mm, Package depth: 100 mm, Package height: 200 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.