location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-AC6104 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-AC6104
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70406 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078188810
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2023 14:40:00
The date of the most recent change of this product data-sheet in Icecat.
ICY BOX 70406 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-AC6104 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Aluminium case with integrated USB 3.0 cable to connect to your PC
  • - Provides 4x USB 3.0 ports up to 5 Gbit/s
  • - Plug & Play and Hot Swap
  • - Downwards compatible to USB 2.0, 1.1
Long product name ICY BOX IB-AC6104 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White :
The long product name of ICY BOX IB-AC6104 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 Type-A, 4 x USB 3.0 Type-A, 5 Gbps, 65 g
More>>>
ICY BOX IB-AC6104 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White:
The official description of ICY BOX IB-AC6104 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

No free slots left?
A lot of times, the cheaper mainboards have only a few USB 3.0 ports available. This compact hub provides a quick help. All you have to do is sacrifice one free USB 3.0 on the PC and automatically, four ports are available! problem solved.

Super speed
With USB 3.0 you can reach transfer rates of up to 5 Gbit/s for each port so you need less time for transferring files and gain more time for anything else.

Looking good ain’t everything
But it sure helps! That is why this hub is made of high quality aluminium. It is light and makes sure the heat is passively dissipated to the outside of the device. Additionally, thanks to the integrated USB 3.0 cable, searching for a cable is a thing of the past.

Short summary description ICY BOX IB-AC6104 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White:
This short summary of the ICY BOX IB-AC6104 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-AC6104, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, White, Aluminium, Power

Long summary description ICY BOX IB-AC6104 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White:
This is an auto-generated long summary of ICY BOX IB-AC6104 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White based on the first three specs of the first five spec groups.

ICY BOX IB-AC6104. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: White, Housing material: Aluminium. Power supply type: USB. Width: 40 mm, Depth: 90 mm, Height: 15 mm. Package width: 105 mm, Package depth: 28 mm, Package height: 200 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Ports quantity *
4
Features
Data transfer rate *
5000 Mbit/s
Product colour
White
Housing material
Aluminium
LED indicators
Power
Hot-swap
Yes
Plug and Play
Yes
Country of origin
China
Power
Power supply type
USB
Weight & dimensions
Width
40 mm
Depth
90 mm
Height
15 mm
Weight & dimensions
Weight
65 g
Packaging data
Package width
105 mm
Package depth
28 mm
Package height
200 mm
Package weight
144 g
Packaging content
Manual
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CE
Logistics data
Master (outer) case width
270 mm
Master (outer) case length
450 mm
Master (outer) case height
320 mm
Master (outer) case gross weight
9.2 kg
Products per master (outer) case
60 pc(s)
Harmonized System (HS) code
84719000
Brand Image Product code Product Stock Price from
ICY BOX IB-AC6104-B USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black ICY BOX IB-AC6104-B USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black
(show image)
70408 IB-AC6104-B 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1402 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver ICY BOX IB-HUB1402 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver
(show image)
60005 IB-HUB1402 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1405 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite ICY BOX IB-HUB1405 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite
(show image)
60153 IB-HUB1405 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1409-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black ICY BOX IB-HUB1409-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black
(show image)
60256 IB-HUB1409-C3 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1409-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black ICY BOX IB-HUB1409-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black
(show image)
60255 IB-HUB1409-U3 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1403 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black ICY BOX IB-HUB1403 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black
(show image)
60123 IB-HUB1403 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6405-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Anthracite ICY BOX IB-AC6405-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Anthracite
(show image)
70424 IB-AC6405-C 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6701 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver ICY BOX IB-AC6701 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver
(show image)
70411 IB-AC6701 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6401 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver ICY BOX IB-AC6401 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver
(show image)
70412 IB-AC6401 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6113 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black ICY BOX IB-AC6113 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black
(show image)
70420 IB-AC6113 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)