location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-HUB1405 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-HUB1405
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60153 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078164883
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 00:21:11
The date of the most recent change of this product data-sheet in Icecat.
ICY BOX 60153 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-HUB1405 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4x USB 3.0 Type-A
  • - On/Off Switch for every port
  • - All USB ports comply with USB battery charging specification (BC 1.2)
  • - Incl. 5 V / 4 A power adapter
  • - Premium aluminium housing
  • - Transfer rate up to 5 Gbit/s
Long product name ICY BOX IB-HUB1405 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite :
The long product name of ICY BOX IB-HUB1405 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-port hub with USB Type-A interface and ON/OFF switch for each port
More>>>
ICY BOX IB-HUB1405 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite:
The official description of ICY BOX IB-HUB1405 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quadruple performance
If all USB 3.0 ports are occupied, but you need the data from the USB stick urgently, this candidate could be very helpful. A USB 3.0 port on your computer is expanded into four additional USB ports and they can be placed in more accessible locations, like your desk. Furthermore, all USB ports comply with the battery charging specification (BC 1.2) to quickly recharge mobile devices.

Quadruple saving
All ports can be switched on and off individually during operation without interrupting the function of the other ports. As a result, a considerable amount of electricity can be saved in the long term.

Really friendly
Due to the use of aluminum as a light, good-looking material, the IB-HUB1405 is always nice to look at and at the same time robust enough, if something goes rough.

Short summary description ICY BOX IB-HUB1405 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite:
This short summary of the ICY BOX IB-HUB1405 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-HUB1405, USB 3.2 Gen 1 (3.1 Gen 1) Type-B, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Anthracite, Aluminium, Activity, Power

Long summary description ICY BOX IB-HUB1405 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite:
This is an auto-generated long summary of ICY BOX IB-HUB1405 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite based on the first three specs of the first five spec groups.

ICY BOX IB-HUB1405. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Anthracite, Housing material: Aluminium. Power supply type: AC, Input voltage: 100 - 240 V, Output voltage: 5 V. Width: 115 mm, Depth: 60 mm, Height: 23 mm. Quantity per pack: 1 pc(s), Package width: 103 mm, Package depth: 72 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-B
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Ports quantity *
4
DC-in jack
Yes
Features
Data transfer rate *
5000 Mbit/s
Product colour
Anthracite
Housing material
Aluminium
LED indicators
Activity, Power
Hot-swap
Yes
Plug and Play
Yes
Country of origin
China
Power
Power supply type
AC
Input voltage
100 - 240 V
Output voltage
5 V
Output current
4 A
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
System requirements
Linux operating systems supported
Yes
Weight & dimensions
Width
115 mm
Depth
60 mm
Height
23 mm
Weight
236 g
Packaging data
Quantity per pack
1 pc(s)
Package width
103 mm
Package depth
72 mm
Package height
200 mm
Package weight
433 g
Packaging content
AC adapter included
Yes
Cables included
USB Type-A to USB Type-B
Logistics data
Master (outer) case width
380 mm
Master (outer) case length
423 mm
Master (outer) case height
340 mm
Master (outer) case gross weight
14 kg
Products per master (outer) case
30 pc(s)
Harmonized System (HS) code
84719000
Technical details
Compliance certificates
CE, Federal Communications Commission (FCC)
Brand Image Product code Product Stock Price from
ICY BOX IB-HUB1701-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite ICY BOX IB-HUB1701-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite
(show image)
60838 IB-HUB1701-C3 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6104 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White ICY BOX IB-AC6104 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White
(show image)
70406 IB-AC6104 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6405-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Anthracite ICY BOX IB-AC6405-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Anthracite
(show image)
70424 IB-AC6405-C 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6701 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver ICY BOX IB-AC6701 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver
(show image)
70411 IB-AC6701 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6401 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver ICY BOX IB-AC6401 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver
(show image)
70412 IB-AC6401 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6113 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black ICY BOX IB-AC6113 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black
(show image)
70420 IB-AC6113 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC618 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black ICY BOX IB-AC618 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black
(show image)
70418 IB-AC618 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6110 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black ICY BOX IB-AC6110 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black
(show image)
70419 IB-AC6110 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)