location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-AC6113 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-AC6113
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70420 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078167549 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Oct 2023 12:18:57
The date of the most recent change of this product data-sheet in Icecat.
ICY BOX 70420 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-AC6113 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ROBUSTLY CONSTRUCTED: A special aluminium alloy makes this ICY BOX USB hub particularly high-quality, robust and shock-resistant. This means it is well protected against external damage even in harsh environments
  • - ENERGY EFFICIENT: The 13 USB port 3.0 ports and the USB charging port have a common on/off switch to disconnect the peripheral devices. This is a simple way to save power
  • - HIGH SPEED: The USB 3.0 ports support a data transfer rate of up to 5 Gbps. This means that files of any kind are transferred to other devices quickly and stably
  • - CHARGING FUNCTION: In addition, the hub has a USB charging port that supports the BC 1.2 charging specification (charging strength up to 5V/2.1A). This means that mobile devices can also be charged without a host computer
  • - PLUG & PLAY: Due to the independent device setup of the operating system, no driver is necessary. The hub only needs to be connected to the computer and peripheral devices can be connected
Long product name ICY BOX IB-AC6113 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black :
The long product name of ICY BOX IB-AC6113 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 x USB 3.0 Type-B, 13 x USB 3.0 Type A, 5 Gbps, 100 - 240 V, 214 g
More>>>
ICY BOX IB-AC6113 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black:
The official description of ICY BOX IB-AC6113 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The wild thirteen
This is a reason for jealousy, having 13 USB 3.0 ports suddenly at your fingertips. No more compensating one device for the other. Having so many free ports is of course not only useful for work in the office but very handy for the PC at home too.

Fast charging port
In order to be able to additionally charge smartphones, tablets, and batteries, this hub is equipped with a fast-charging port. this port provides 2.1 Amper rather than the normal 0.9 Amper provided by a normal USB 3.0 port.

Real friendly
This device is very user-friendly thanks to the use of aluminum which is light and very good in heat dissipation and the additional On/Off button. It provides silent cooling and it protects the mobile devices and it can be turned off, which makes both the environment and the pocket happy.

Short summary description ICY BOX IB-AC6113 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black:
This short summary of the ICY BOX IB-AC6113 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-AC6113, USB 3.2 Gen 1 (3.1 Gen 1) Type-B, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, Aluminium, China

Long summary description ICY BOX IB-AC6113 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black:
This is an auto-generated long summary of ICY BOX IB-AC6113 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black based on the first three specs of the first five spec groups.

ICY BOX IB-AC6113. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Black, Housing material: Aluminium. Power supply type: DC, Input voltage: 100 - 240 V, Output voltage: 12 V. Width: 45 mm, Depth: 195 mm, Height: 25 mm. Package width: 80 mm, Package depth: 100 mm, Package height: 230 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-B
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
14
Ports quantity *
14
Features
Data transfer rate *
5000 Mbit/s
Product colour
Black
Housing material
Aluminium
LED indicators
Yes
Hot-swap
Yes
Plug and Play
Yes
Country of origin
China
Power
Power supply type
DC
Input voltage
100 - 240 V
Output voltage
12 V
Output current
5 A
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
45 mm
Depth
195 mm
Height
25 mm
Weight
214 g
Packaging data
Package width
80 mm
Package depth
100 mm
Package height
230 mm
Package weight
756 g
Packaging content
Cables included
USB
Manual
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CE
Logistics data
Master (outer) case width
333 mm
Master (outer) case length
423 mm
Master (outer) case height
280 mm
Master (outer) case gross weight
12.1 kg
Products per master (outer) case
15 pc(s)
Harmonized System (HS) code
84719000
Brand Image Product code Product Stock Price from
ICY BOX IB-AC6104-B USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black ICY BOX IB-AC6104-B USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black
(show image)
70408 IB-AC6104-B 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1402 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver ICY BOX IB-HUB1402 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver
(show image)
60005 IB-HUB1402 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6104 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White ICY BOX IB-AC6104 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White
(show image)
70406 IB-AC6104 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1405 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite ICY BOX IB-HUB1405 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite
(show image)
60153 IB-HUB1405 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1409-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black ICY BOX IB-HUB1409-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black
(show image)
60256 IB-HUB1409-C3 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1409-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black ICY BOX IB-HUB1409-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black
(show image)
60255 IB-HUB1409-U3 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1403 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black ICY BOX IB-HUB1403 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black
(show image)
60123 IB-HUB1403 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6405-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Anthracite ICY BOX IB-AC6405-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Anthracite
(show image)
70424 IB-AC6405-C 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6701 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver ICY BOX IB-AC6701 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver
(show image)
70411 IB-AC6701 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6401 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver ICY BOX IB-AC6401 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver
(show image)
70412 IB-AC6401 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)