location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-HUB1403A socket-outlet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-HUB1403A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60303 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078166290
Category:
Often known as a plug socket, this is the fitting in the wall into which you place plugs to connect to the mains electrcity.
Socket-Outlets Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46686
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 11:43:52
The date of the most recent change of this product data-sheet in Icecat.
ICY BOX 60303 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-HUB1403A socket-outlet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4x USB 3.0 Type-A with audio in-/output
  • - Integrated 120 cm USB 3.0 cable for pc connection
  • - Round housing allows for mounting in 60 mm cable feedthrough
  • - Transfer rate up to 5 Gbit/s
  • - Optional: 5 V Power supply can be connected (not included)
Long product name ICY BOX IB-HUB1403A socket-outlet Black :
The long product name of ICY BOX IB-HUB1403A socket-outlet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-port desk hub with USB Type-A interface and audio in-/output
More>>>
ICY BOX IB-HUB1403A socket-outlet Black:
The official description of ICY BOX IB-HUB1403A socket-outlet Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Makes the computer more sociable
The IB-HUB1403A offers four USB 3.0 ports to connect a variety of devices. The audio In/Out complete the versatility and can connect with headphones or other audio devices.

Fast reading, fast loading
All USB ports support USB 3.0 bandwidth and thus transmission rates of up to 5 Gbit/s. On the other hand, the hub is connected via USB 3.0 and Audio In/Out to a PC or laptop.

Humble helper
Often advantages bring new disadvantages, not here while bringing 4 new USB 3.0 ports and audio ports the cable management hole is still usable even while the cover is used to protect the connectors.

Short summary description ICY BOX IB-HUB1403A socket-outlet Black:
This short summary of the ICY BOX IB-HUB1403A socket-outlet Black data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-HUB1403A, Black, Plastic, Power, 68 mm, 69 mm, 70 mm

Long summary description ICY BOX IB-HUB1403A socket-outlet Black:
This is an auto-generated long summary of ICY BOX IB-HUB1403A socket-outlet Black based on the first three specs of the first five spec groups.

ICY BOX IB-HUB1403A. Product colour: Black, Housing material: Plastic, LED indicators: Power. Width: 68 mm, Depth: 69 mm, Height: 70 mm. Quantity per pack: 1 pc(s), Package width: 102 mm, Package depth: 200 mm. Country of origin: China, Master (outer) case width: 370 mm, Master (outer) case length: 535 mm. Output voltage: 5 V

Design
Product colour *
Black
Housing material
Plastic
LED indicators
Power
Technical details
Compliance certificates
CE, Federal Communications Commission (FCC)
Weight & dimensions
Width
68 mm
Depth
69 mm
Height
70 mm
Weight
155 g
Packaging data
Quantity per pack
1 pc(s)
Package width
102 mm
Package depth
200 mm
Packaging data
Package height
87 mm
Package weight
275 g
Logistics data
Country of origin
China
Harmonized System (HS) code
84719000
Master (outer) case width
370 mm
Master (outer) case length
535 mm
Master (outer) case height
430 mm
Master (outer) case gross weight
12 kg
Products per master (outer) case
40 pc(s)
Other features
Output voltage
5 V
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)