4-port desk hub with USB Type-A interface
USB within reach
The IB-HUB1403 brings USB Ports to the Table, while doing this it saves place and uses the already present cable management holes.
Data racer
The USB 3.0 interface can reach data transfer rates of up to 5 Gbit/s so you can transfer your data comfortably from A to B.
Humble helper
Often advantages bring new disadvantages, not here, While bringing 3 new USB 3.0 ports the cable management hole is still usable.
ICY BOX IB-HUB1403, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, Plastic, Power
ICY BOX IB-HUB1403. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Black, Housing material: Plastic. Power supply type: USB, Output voltage: 5 V. Width: 53 mm, Depth: 53 mm, Height: 56 mm. Quantity per pack: 1 pc(s), Package width: 100 mm, Package depth: 200 mm