location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D Mini DisplayPort to VGA Active Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini DisplayPort to VGA Active Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1103
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470715 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:42:57
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 18 Mar 2019
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D Mini DisplayPort to VGA Active Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 150 m
  • - Mini Displayport
  • - VGA
  • - Connector contacts plating: Nickel
  • - DisplayPort version: 1.1 1920 x 1200 pixels
Long product name CLUB3D Mini DisplayPort to VGA Active Adapter :
The long product name of CLUB3D Mini DisplayPort to VGA Active Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini DisplayPort to VGA Active Adapter
More>>>
CLUB3D Mini DisplayPort to VGA Active Adapter:
The official description of CLUB3D Mini DisplayPort to VGA Active Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CAC-1103 The Club 3D is an active Mini DisplayPort™ to VGA signal converter. It accepts
DisplayPort™ input from Mini DisplayPort™ enabled Desktop or Laptop and converts to a legacy
analog VGA output allowing the use of analog VGA Televisions, Monitors and Projectors. The
adapter offers hassle free plug and play functionality and is powered by the mDP output.

The Mini DisplayPort™ interface in the adapter consists of two main lanes for DP data, AUX channel,
HPD signal and power. The VGA output is compliant to VSIS standard and supports up to WUXGA
RB timings.

Supports resolutions up to WUXGA 1920x1200p @ 60Hz.
The adapter works with AMD, Nvidia and Intel Graphic Solutions and supports AMD Eyefinity™.

Short summary description CLUB3D Mini DisplayPort to VGA Active Adapter:
This short summary of the CLUB3D Mini DisplayPort to VGA Active Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D Mini DisplayPort to VGA Active Adapter, Mini Displayport, VGA, 150 m

Long summary description CLUB3D Mini DisplayPort to VGA Active Adapter:
This is an auto-generated long summary of CLUB3D Mini DisplayPort to VGA Active Adapter based on the first three specs of the first five spec groups.

CLUB3D Mini DisplayPort to VGA Active Adapter. Connector 1: Mini Displayport, Connector 2: VGA, Cable length: 150 m, Connector contacts plating: Nickel

Ports & interfaces
Connector 1 *
Mini Displayport
Connector 2 *
VGA
Cable length
150 m
Connector contacts plating
Nickel
DisplayPort version
1.1
Performance
USB required
No
Maximum resolution
1920 x 1200 pixels
Converter type
Active video converter
Maximum refresh rate
60 Hz
Country of origin
China
Plug and Play
Yes
Performance
Certification
FCC, CE, ROHS, WEEE
Compatible operating systems
All
Weight & dimensions
Width
36 mm
Depth
12, 150
Weight
33 g
Packaging data
Package width
60 mm
Package depth
35 mm
Package height
182 mm
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
CLUB3D Mini DisplayPort1.1 to HDMI1.4 VR Ready Passive Adapter CLUB3D Mini DisplayPort1.1 to HDMI1.4 VR Ready Passive Adapter
(show image)
CAC-1156 Mini DisplayPort1.1 to HDMI1.4 VR Ready Passive Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D Mini Displayport™ 1.2 to HDMI™ 2.0 UHD Active Adapter CLUB3D Mini Displayport™ 1.2 to HDMI™ 2.0 UHD Active Adapter
(show image)
CAC-1170 Mini Displayport™ 1.2 to HDMI™ 2.0 UHD Active Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)