location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D SenseVision MST Hub DisplayPort™ 1.2 Dual Monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SenseVision MST Hub DisplayPort™ 1.2 Dual Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSV-5200 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717249400851 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82612
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2024 10:37:12
The date of the most recent change of this product data-sheet in Icecat.
Data Sheet CSV-5200 EN (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name CLUB3D SenseVision MST Hub DisplayPort™ 1.2 Dual Monitor :
The long product name of CLUB3D SenseVision MST Hub DisplayPort™ 1.2 Dual Monitor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort Male, 2 x DisplayPort Female, 5.4 Gbps, 2560X1600p
More>>>
CLUB3D SenseVision MST Hub DisplayPort™ 1.2 Dual Monitor:
The official description of CLUB3D SenseVision MST Hub DisplayPort™ 1.2 Dual Monitor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CLUB 3D Multi Stream Transport

Display devices have always been an integral part of the PC experience. Whether it is in the form of a desktop monitor, a notebook’s embedded panel, or the touch screen of a PC tablet, display devices play a vital role in defining the user’s visual experience.

The Club 3D MST hub is a hub device that receives a DisplayPort™ 1.2a MST signal from the source device and splits up and routes the video streams independently to each display device. Using this type of configuration also allows the use of non DisplayPort™ 1.2 monitors. Non DisplayPort™ outputs, such as VGA, DVI or HDMI®, the Club 3D MST hub is DP++ and can actively convert the DisplayPort™ signal to the other types of display interface signals.

Adaptive-Sync*
The CSV-5200 supports the DisplayPort 1.2a interface standard. This technology delivers several important capabilities to computer users: Adaptive-Sync provides smoother, tear-free images for gaming and judder-free video playback. It also significantly reduces power consumption for static desktop content and low frame rate video.

Advanced WideEye™SerDes
Technology capable of receiving data over long and low quality cables

Short summary description CLUB3D SenseVision MST Hub DisplayPort™ 1.2 Dual Monitor:
This short summary of the CLUB3D SenseVision MST Hub DisplayPort™ 1.2 Dual Monitor data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D SenseVision MST Hub DisplayPort™ 1.2 Dual Monitor, DisplayPort, 2x DisplayPort, 3840 x 2160 pixels, Black, 0.14 m, CE, RoHS, FCC

Long summary description CLUB3D SenseVision MST Hub DisplayPort™ 1.2 Dual Monitor:
This is an auto-generated long summary of CLUB3D SenseVision MST Hub DisplayPort™ 1.2 Dual Monitor based on the first three specs of the first five spec groups.

CLUB3D SenseVision MST Hub DisplayPort™ 1.2 Dual Monitor. Video port type: DisplayPort, Video out: 2x DisplayPort. Maximum resolution: 3840 x 2160 pixels, Product colour: Black, Cable length: 0.14 m. Dimensions (WxDxH): 61.8 x 58 x 13.6 mm, Weight: 48 g. Package length: 16.5 cm, Package width: 230 mm, Package height: 60 mm. Cables included: DisplayPort, USB

Ports & interfaces
Video port type *
DisplayPort
Video out *
2x DisplayPort
Video ports quantity *
2
DC-in jack
No
Features
Product colour
Black
Maximum resolution *
3840 x 2160 pixels
Full HD
Yes
3D
Yes
Cable length
0.14 m
HD-Ready
Yes
HDCP
Yes
Easy to install
Yes
Plug and Play
Yes
Certification
CE, RoHS, FCC
Power
USB powered
Yes
Weight & dimensions
Dimensions (WxDxH)
61.8 x 58 x 13.6 mm
Weight
48 g
Packaging data
Package length
16.5 cm
Package width
230 mm
Package height
60 mm
Package weight
80 g
Packaging content
Cables included
DisplayPort, USB
User guide
Yes
AC adapter included
No
Logistics data
Harmonized System (HS) code
85176990
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:07:49
Uk has collected 3 expert reviews for CLUB3D SenseVision MST Hub DisplayPort™ 1.2 Dual Monitor and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%