location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D DisplayPort™ 1.2 to HDMI™ 2.0 Active Cable 4K60Hz 3Meter M/M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort™ 1.2 to HDMI™ 2.0 Active Cable 4K60Hz 3Meter M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1073 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470586 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:20:54
The date of the most recent change of this product data-sheet in Icecat.
CLUB3D CAC-1073 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D DisplayPort™ 1.2 to HDMI™ 2.0 Active Cable 4K60Hz 3Meter M/M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - Displayport 1.2 Male
  • - HDMI 2.0 Male
  • - 3840 x 2160 pixels 18 Gbit/s
  • - HDCP 3D
  • - White
Long product name CLUB3D DisplayPort™ 1.2 to HDMI™ 2.0 Active Cable 4K60Hz 3Meter M/M :
The long product name of CLUB3D DisplayPort™ 1.2 to HDMI™ 2.0 Active Cable 4K60Hz 3Meter M/M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort™ 1.2 to HDMI™ 2.0 Active Cable 4K60HZ M/M 3Meter
More>>>
CLUB3D DisplayPort™ 1.2 to HDMI™ 2.0 Active Cable 4K60Hz 3Meter M/M:
The official description of CLUB3D DisplayPort™ 1.2 to HDMI™ 2.0 Active Cable 4K60Hz 3Meter M/M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Club 3D CAC-1073 is an active HDMI™ signal converter. The DisplayPort™ 1.2 Cable to HDMI™ 2.0 Active Adapter is the easiest solution for connecting your DisplayPort™ 1.2 enabled Game PC or Laptop to an HDMI™ 2.0 enabled 4K UHD Television, monitor or Projector. The adapter is fully compliant to HDMI™ 2.0 specification allowing for 6Gbps TMDS throughput per channel. The interface in the adapter has three lanes for HDMI data, clock, HPD signal and power, offering a total TMDS throughput of 18Gbps. Supports up to 4K UHD Resolution at 60Hz. The DisplayPort™ 1.2 Cable to HDMI2.0 Active Adapter supports (U)HD resolutions of up to 4K UHD 3840x 2160p @ 60Hz for a clear, sharp picture. The support for 60 frames per second provides exceptionally smooth video or gameplay. Use the adapter to play games, view video or browse the internet from your DisplayPort™ 1.2 enabled device in (Ultra) high- resolution. Supporting up to 8 channels of audio, the adapter provides Ultra High Definition digital audio and video. It is the ideal solution for anyone who wants to enjoy 4K UHD/ 60 game-play but lacks a native HDMI™ 2.0 output in their system configuration.

Short summary description CLUB3D DisplayPort™ 1.2 to HDMI™ 2.0 Active Cable 4K60Hz 3Meter M/M:
This short summary of the CLUB3D DisplayPort™ 1.2 to HDMI™ 2.0 Active Cable 4K60Hz 3Meter M/M data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D DisplayPort™ 1.2 to HDMI™ 2.0 Active Cable 4K60Hz 3Meter M/M, 3 m, Displayport 1.2, HDMI 2.0, Male, Male, 3840 x 2160 pixels

Long summary description CLUB3D DisplayPort™ 1.2 to HDMI™ 2.0 Active Cable 4K60Hz 3Meter M/M:
This is an auto-generated long summary of CLUB3D DisplayPort™ 1.2 to HDMI™ 2.0 Active Cable 4K60Hz 3Meter M/M based on the first three specs of the first five spec groups.

CLUB3D DisplayPort™ 1.2 to HDMI™ 2.0 Active Cable 4K60Hz 3Meter M/M. Cable length: 3 m, Connector 1: Displayport 1.2, Connector 2: HDMI 2.0. Weight: 165 g, Package width: 175 mm, Package depth: 45 mm. Length: 3000 mm, Width: 20 mm

Features
Connector contacts plating
Gold
Maximum resolution *
3840 x 2160 pixels
HDCP
Yes
3D
Yes
Cable length *
3 m
Connector 1 *
Displayport 1.2
Connector 2 *
HDMI 2.0
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
White
Data transfer rate
18 Gbit/s
Connector gender
Male/Male
Features
Certification
ROHS, FCC and CE EMI. Supports AMD GCN cards, Nvidia® Maxwell cards and Intel® 4th Generation Integrated Graphics series and newer. Not intended for older graphics architectures.
Packaging data
Weight
165 g
Package width
175 mm
Package depth
45 mm
Package height
178 mm
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Other features
Length
3000 mm
Width
20 mm
Brand Image Product code Product Stock Price from
CLUB3D DisplayPort 1.4 to HDMI 2.0b HDR Cable Male/Male 2m/6.56 ft. CLUB3D DisplayPort 1.4 to HDMI 2.0b HDR Cable Male/Male 2m/6.56 ft.
(show image)
CAC-1082 DisplayPort 1.4 to HDMI 2.0b HDR Cable Male/Male 2m/6.56 ft. 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D DisplayPort 1.4 HBR3 Cable 1m/3.28ft Male/Male 8K60Hz CLUB3D DisplayPort 1.4 HBR3 Cable 1m/3.28ft Male/Male 8K60Hz
(show image)
CAC-2067 DisplayPort 1.4 HBR3 Cable 1m/3.28ft Male/Male 8K60Hz 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D Displayport 1.2 Cable M/M 3Meter 4K60Hz 21.6Gbps CLUB3D Displayport 1.2 Cable M/M 3Meter 4K60Hz 21.6Gbps
(show image)
CAC-1064 Displayport 1.2 Cable M/M 3Meter 4K60Hz 21.6Gbps 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)